Red Lion Controls, Inc. Ditak 8 Adjustable Time Base Tachometer - Red Backlighting DT800020

Description
LCD Display with Red LED Backlighting 39 mm x 75 mm bezel (68 mm x 33 mm panel cutout) 5 Digit, 0.6" (15.2 mm) LCD Adjustable DIP switch timebase from 4 msec to 63 sec Internal Lithium Battery provides over 5 years of continuous operation NEMA 4x/IP65 sealed front panel bezel Accepts Magnetic or Logic type signal inputs Wire connections made via screw clamp type terminals
Request a Quote Datasheet
Description
LCD Display with Red LED Backlighting 39 mm x 75 mm bezel (68 mm x 33 mm panel cutout) 5 Digit, 0.6" (15.2 mm) LCD Adjustable DIP switch timebase from 4 msec to 63 sec Internal Lithium Battery provides over 5 years of continuous operation NEMA 4x/IP65 sealed front panel bezel Accepts Magnetic or Logic type signal inputs Wire connections made via screw clamp type terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ditak 8 Adjustable Time Base Tachometer - Red Backlighting - DT800020 - Red Lion Controls, Inc.
York, PA, United States
Ditak 8 Adjustable Time Base Tachometer - Red Backlighting
DT800020
Ditak 8 Adjustable Time Base Tachometer - Red Backlighting DT800020
LCD Display with Red LED Backlighting 39 mm x 75 mm bezel (68 mm x 33 mm panel cutout) 5 Digit, 0.6" (15.2 mm) LCD Adjustable DIP switch timebase from 4 msec to 63 sec Internal Lithium Battery provides over 5 years of continuous operation NEMA 4x/IP65 sealed front panel bezel Accepts Magnetic or Logic type signal inputs Wire connections made via screw clamp type terminals
  • LCD Display with Red LED Backlighting
  • 39 mm x 75 mm bezel (68 mm x 33 mm panel cutout)
  • 5 Digit, 0.6" (15.2 mm) LCD
  • Adjustable DIP switch timebase from 4 msec to 63 sec
  • Internal Lithium Battery provides over 5 years of continuous operation
  • NEMA 4x/IP65 sealed front panel bezel
  • Accepts Magnetic or Logic type signal inputs
  • Wire connections made via screw clamp type terminals
Supplier's Site Datasheet
Counters, Hour Meters - RLC314-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC314-ND
Counters, Hour Meters RLC314-ND
Tachometer Battery, 3.6VDC, 6 ~ 28VDC (Backlight) Panel Mount

Tachometer Battery, 3.6VDC, 6 ~ 28VDC (Backlight) Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - DT800020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
DT800020
Panel Meters - Counters, Hour Meters DT800020
Tachometer Battery, 3.6VDC, 6 ~ 28VDC (Backlight) Panel Mount

Tachometer Battery, 3.6VDC, 6 ~ 28VDC (Backlight) Panel Mount

Buy Now
Panel Meters - Counters, Hour Meters - DT800020 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
DT800020
Panel Meters - Counters, Hour Meters DT800020
TACHOMETER LCD 5 CHAR 3.6V PNL

TACHOMETER LCD 5 CHAR 3.6V PNL

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DT800020 RLC314-ND DT800020 DT800020
Product Name Ditak 8 Adjustable Time Base Tachometer - Red Backlighting Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Number Digits 5.0
Display Colors Red Red LCD - Red Characters, Backlight
Width 39 mm (1.54 inch) 68 mm (2.68 inch)
Depth 75 mm (2.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

3/3-ch Front Panel LAN-XI for 3057 - UA-3112--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 2314110 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Current, Frequency, Voltage
Width 68 mm (2.68 inch)
View Details