Red Lion Controls, Inc. PAX2D Universal Digital Input Meter PAX2D000

Description
• Universal Digital Input Meter • Count, Dual Counter with Math Functions • Rate, Dual Rate with Math Functions • Universal Power Supply: 50 to 250 VAC or 21.6 to 250 VDC • 6/9 Digit Dual Line/Color Display with 0.7" and 0.35" digits • Variable Contrast and Intensity Display • Meter Update Rate up to 160/Second • Built-in Modbus Communications • Communications: R232, RS-485, DeviceNet and Profibus (W/Option Card) • Setpoint and Analog Outputs (W/Option Card)
Request a Quote Datasheet
Description
• Universal Digital Input Meter • Count, Dual Counter with Math Functions • Rate, Dual Rate with Math Functions • Universal Power Supply: 50 to 250 VAC or 21.6 to 250 VDC • 6/9 Digit Dual Line/Color Display with 0.7" and 0.35" digits • Variable Contrast and Intensity Display • Meter Update Rate up to 160/Second • Built-in Modbus Communications • Communications: R232, RS-485, DeviceNet and Profibus (W/Option Card) • Setpoint and Analog Outputs (W/Option Card)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX2D Universal Digital Input Meter - PAX2D000 - Red Lion Controls, Inc.
York, PA, United States
PAX2D Universal Digital Input Meter
PAX2D000
PAX2D Universal Digital Input Meter PAX2D000
• Universal Digital Input Meter • Count, Dual Counter with Math Functions • Rate, Dual Rate with Math Functions • Universal Power Supply: 50 to 250 VAC or 21.6 to 250 VDC • 6/9 Digit Dual Line/Color Display with 0.7" and 0.35" digits • Variable Contrast and Intensity Display • Meter Update Rate up to 160/Second • Built-in Modbus Communications • Communications: R232, RS-485, DeviceNet and Profibus (W/Option Card) • Setpoint and Analog Outputs (W/Option Card)

• Universal Digital Input Meter
• Count, Dual Counter with Math Functions
• Rate, Dual Rate with Math Functions
• Universal Power Supply: 50 to 250 VAC or 21.6 to 250 VDC
• 6/9 Digit Dual Line/Color Display with 0.7" and 0.35" digits
• Variable Contrast and Intensity Display
• Meter Update Rate up to 160/Second
• Built-in Modbus Communications
• Communications: R232, RS-485, DeviceNet and Profibus (W/Option Card)
• Setpoint and Analog Outputs (W/Option Card)

Supplier's Site Datasheet
Counters, Hour Meters - RLC357-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC357-ND
Counters, Hour Meters RLC357-ND
Batch, Preset, Tachometer, Totalizer 40 ~ 240VAC, 21.6 ~ 250VDC Panel Mount

Batch, Preset, Tachometer, Totalizer 40 ~ 240VAC, 21.6 ~ 250VDC Panel Mount

Buy Now Datasheet
Digital Meter, 17.78Mm, 250Vdc, 6 Digit; No. Of Digits / Alpha Red Lion Controls - 94T6642 - Newark, An Avnet Company
Chicago, IL, United States
Digital Meter, 17.78Mm, 250Vdc, 6 Digit; No. Of Digits / Alpha Red Lion Controls
94T6642
Digital Meter, 17.78Mm, 250Vdc, 6 Digit; No. Of Digits / Alpha Red Lion Controls 94T6642
DIGITAL METER, 17.78MM, 250VDC, 6 DIGIT; No. of Digits / Alpha:6; Meter Function:-; Meter Range:-; Digit Height:17.78mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6VDC; Supply Voltage Max:250VDC RoHS Compliant: Yes

DIGITAL METER, 17.78MM, 250VDC, 6 DIGIT; No. of Digits / Alpha:6; Meter Function:-; Meter Range:-; Digit Height:17.78mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6VDC; Supply Voltage Max:250VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - PAX2D000 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
PAX2D000
Panel Meters - Counters, Hour Meters PAX2D000
COUNTER LCD 40-240V PANEL MT

COUNTER LCD 40-240V PANEL MT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - PAX2D000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
PAX2D000
Panel Meters - Counters, Hour Meters PAX2D000
Batch, Preset, Tachometer, Totalizer 40 ~ 240VAC, 21.6 ~ 250VDC Panel Mount

Batch, Preset, Tachometer, Totalizer 40 ~ 240VAC, 21.6 ~ 250VDC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAX2D000 RLC357-ND 94T6642 PAX2D000 PAX2D000
Product Name PAX2D Universal Digital Input Meter Counters, Hour Meters Digital Meter, 17.78Mm, 250Vdc, 6 Digit; No. Of Digits / Alpha Red Lion Controls Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Number Digits 9.0 6.0
Outputs Option Cards Available, Solid State
Display Technology LCD
Display Colors Multi LCD - Tri Color Characters, Backlight
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details