C48TD002 -- DUAL PRESET TIMER, DUAL RELAY OUTPUTS, AC POWERED
Red Lion Controls, Inc.
Dual Preset Timer, Dual Relay Outputs, AC Powered
C48TD002
Description
Dual Preset
50 mm x 50 mm
2 Line, 6 Character Reflective LCD
12 Timer Range Modes
Dual Relay Outputs
85 to 250 VAC Input Power
NEMA 4X/IP65
Description
Dual Preset
50 mm x 50 mm
2 Line, 6 Character Reflective LCD
12 Timer Range Modes
Dual Relay Outputs
85 to 250 VAC Input Power
NEMA 4X/IP65
Datasheet
Suppliers
Dual Preset Timer, Dual Relay Outputs, AC Powered
C48TD002
Dual Preset
50 mm x 50 mm
2 Line, 6 Character Reflective LCD
12 Timer Range Modes
Dual Relay Outputs
85 to 250 VAC Input Power
NEMA 4X/IP65
Dual Preset
50 mm x 50 mm
2 Line, 6 Character Reflective LCD
12 Timer Range Modes
Dual Relay Outputs
85 to 250 VAC Input Power
NEMA 4X/IP65
Supplier's Site
Datasheet
Technical Specifications
Product Category
Digital Panel Meters
Product Number
C48TD002
Product Name
Dual Preset Timer, Dual Relay Outputs, AC Powered
Outputs
Relay
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Outputs
None
Analog Input Channels
6
Input Type
Standardized voltage (+/- 10V)
View Details
Display Type
Combination
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits
6.0
View Details
Number Digits
4.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Ac current, ac voltage, active, apparent power, frequency, import export energy, reactive
Width
92 mm (3.62 inch)
View Details