Red Lion Controls, Inc. Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| 1/4 inch Threaded Magnetic Pickup Self-Generating, No External Power Required Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture Wide Operating Temperature In-Line Preamplifier (Signal Booster) - Optional | |
| 3/4" Threaded Explosion Proof Magnetic Pickup Self-Generating, No External Power Required Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture Wide Operating Temperature In-Line Preamplifier (Signal Booster) - Optional | |
| 3/8 inch Threaded Magnetic Pickup with M12 Connector Self-Generating, No External Power Required Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture Wide Operating Temperature In-Line Preamplifier (Signal Booster) - Optional... | |
| 3/8" Cylindrical Magnetic Pickup Self-Generating, No External Power Required Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture Wide Operating Temperature In-Line Preamplifier (Signal Booster) - Optional | |
| 3/8" Threaded Magnetic Pickup Self-Generating, No External Power Required Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture Wide Operating Temperature In-Line Preamplifier (Signal Booster) - Optional | |
| 5/8 inch Threaded Blind End Magnetic Pickup Self-Generating, No External Power Required Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture Wide Operating Temperature In-Line Preamplifier (Signal Booster) - Optional | |
| 5/8" Threaded Magnetic Pickup with M12 Connector Self-Generating, No External Power Required Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture Wide Operating Temperature In-Line Preamplifier (Signal Booster) - Optional | |
| 5/8" Threaded Magnetic Pickup Self-Generating, No External Power Required Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture Wide Operating Temperature In-Line Preamplifier (Signal Booster) - Optional | |
| Detects Steel Sensing Gears or other Ferrous Targets NPN Open Collector Output Operates from 0 to 10 KHz 3/8" Diameter Stainless Steel Case Epoxy Encapsulated for Oil, Dirt, & Moisture... | |
| Logic Magnetic Pickup Detects Steel Sensing Gears or Other Ferrous Targets Built-in Amplifier for Low-speed Operation Stainless Steel Case Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance 10 foot 3-wire... | |
| Logic Magnetic Pickup Detects Steel Sensing Gears or Other Ferrous Targets Built-in Amplifier for Low-speed Operation Stainless Steel Case Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance 25 foot 3-wire... | |
| Logic Magnetic Pickup Detects Steel Sensing Gears or Other Ferrous Targets Built-in Amplifier for Low-speed Operation Stainless Steel Case Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance 3-pin 5/8"-24 threaded... | |
| Logic Magnetic Pickup Detects Steel Sensing Gears or Other Ferrous Targets Built-in Amplifier for Low-speed Operation Stainless Steel Case Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance 50 foot 3-wire... | |
| Opposed Beam Emitter, Requires Opposed Beam Receiver Infrared Modulated LED Light Beam 10 to 30 VDC Power NPN Outputs Various Mounting Brackets and Reflective Targets NEMA 6 | |
| Opposed Beam Receiver, Require Opposed Beam Emitter Infrared Modulated LED Light Beam 10 to 30 VDC Power NPN Outputs Various Mounting Brackets and Reflective Targets NEMA 6 | |
| Proximity (Diffuse) Photo Electric Sensor Infrared Modulated LED Light Beam 10 to 30 VDC Power NPN Outputs Various Mounting Brackets and Reflective Targets NEMA 6 | |
| Retroreflective Photo Electric Sensor Infrared Modulated LED Light Beam 10 to 30 VDC Power NPN Outputs Various Mounting Brackets and Reflective Targets NEMA 6 | |
| Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 0.256" (1.5 mm) Diameter Maximum Switching Frequency 5KHz Inductive Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30... | |
| Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 0.315" (8 mm) Diameter Maximum Switching Frequency 3 KHz NPN Open Collector Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture... | |
| Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 0.708" (18 mm) Diameter Maximum Switching Frequency 1 KHz NPN Open Collector Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture... | |
| Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 1.18" (30 mm) Diameter Maximum Switching Frequency 500 Hz Inductive Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to... | |
| Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 1.181" (30 mm) Diameter Maximum Switching Frequency 500 Hz NPN Open Collector Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture... | |
| Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" Operates from Zero to 10 KHz Pulse Output Rate Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance Stainless Steel Case Senses... | |
| Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" Operates from Zero to 5 KHz Pulse Output Rate Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance Stainless Steel Case Senses... |