Red Lion Controls, Inc. PAXL Dual Counter & Rate Meter, Dual Relay Output PAXLCRU0

Description
6 Digit, 0.56" High Red LED Display Programmable Scaling for Count and Rate Bi-directional Counting, Up/down Control Quadrature Sensing (up to 4 Times Resolution) Built-in Batch Counting Capability Programmable User Input Dual 5 Amp Form C Relay Universally Powered NEMA 4X/IP65 Sealed Front Bezel UL Listed
Request a Quote Datasheet
Description
6 Digit, 0.56" High Red LED Display Programmable Scaling for Count and Rate Bi-directional Counting, Up/down Control Quadrature Sensing (up to 4 Times Resolution) Built-in Batch Counting Capability Programmable User Input Dual 5 Amp Form C Relay Universally Powered NEMA 4X/IP65 Sealed Front Bezel UL Listed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAXL Dual Counter & Rate Meter, Dual Relay Output - PAXLCRU0 - Red Lion Controls, Inc.
York, PA, United States
PAXL Dual Counter & Rate Meter, Dual Relay Output
PAXLCRU0
PAXL Dual Counter & Rate Meter, Dual Relay Output PAXLCRU0
6 Digit, 0.56" High Red LED Display Programmable Scaling for Count and Rate Bi-directional Counting, Up/down Control Quadrature Sensing (up to 4 Times Resolution) Built-in Batch Counting Capability Programmable User Input Dual 5 Amp Form C Relay Universally Powered NEMA 4X/IP65 Sealed Front Bezel UL Listed
  • 6 Digit, 0.56" High Red LED Display
  • Programmable Scaling for Count and Rate
  • Bi-directional Counting, Up/down Control
  • Quadrature Sensing (up to 4 Times Resolution)
  • Built-in Batch Counting Capability
  • Programmable User Input
  • Dual 5 Amp Form C Relay
  • Universally Powered
  • NEMA 4X/IP65 Sealed Front Bezel
  • UL Listed
Supplier's Site Datasheet
Counters, Hour Meters - RLC604-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC604-ND
Counters, Hour Meters RLC604-ND
Batch, Preset, Tachometer, Totalizer 50 ~ 250VAC, 21.6 ~ 250VDC Panel Mount

Batch, Preset, Tachometer, Totalizer 50 ~ 250VAC, 21.6 ~ 250VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - PAXLCRU0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
PAXLCRU0
Panel Meters - Counters, Hour Meters PAXLCRU0
Batch, Preset, Tachometer, Totalizer 50 ~ 250VAC, 21.6 ~ 250VDC Panel Mount

Batch, Preset, Tachometer, Totalizer 50 ~ 250VAC, 21.6 ~ 250VDC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXLCRU0 RLC604-ND PAXLCRU0
Product Name PAXL Dual Counter & Rate Meter, Dual Relay Output Counters, Hour Meters Panel Meters - Counters, Hour Meters
Outputs Relay Relay; Relay (2)
Number Digits 6.0
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Display and control panel MGCplus - 1-AB22A - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 0.0
Input Type None
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details