Process Meter LED - Red Characters Display Panel Mount
Process Meter LED - Red Characters Display Panel Mount
Meter, Process, 11-36Vdc; 24Vac; 50/60Hz
PROCESS METER LED PANEL MOUNT
| Red Lion Controls, Inc. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | DP5P0010 | RLC310-ND | DP5P0010 | DP5P0010 | 70030273 | DP5P0010 |
| Product Name | Process Input Meter DC Powered | Meters | Panel Meters | Panel Meters | Meter, Process, 11-36Vdc; 24Vac; 50/60Hz | Meters |
| Character Size | 0.37 (9.4mm) to 0.56 (14.2mm) | 0.37 (9.4mm) to 0.56 (14.2mm) | ||||
| Number Digits | 2.0 | 3.5 | ||||
| Width | 50 mm (1.97 inch) | 92 mm (3.62 inch) | 96.52 mm (3.8 inch) | |||
| Depth | 97 mm (3.82 inch) | 107 mm (4.2 inch) | ||||
| Display Technology | LED | LED |