Red Lion Controls, Inc. CUB5 Preset Timer & Cycle Counter with Backlight Display CUB5TB00

Description
Preset Timer and Cycle Counter Red LED w/Backlighting 0.46" (11.7 mm) High Digits 7-Digit Bi-Directional Timing Capability 6-Digit Cycle Counting Capability Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Card available (Dual Sink* or Relay) Selectable Timer Ranges and Operating Modes Elapsed Timer and Preset Timer Functionality Display Color Change Capability at Preset Output Operates from 9 to 28 VDC Power Source NEMA 4X/IP65 Sealed Front Bezel *Only a single setpoint is used
Request a Quote Datasheet
Description
Preset Timer and Cycle Counter Red LED w/Backlighting 0.46" (11.7 mm) High Digits 7-Digit Bi-Directional Timing Capability 6-Digit Cycle Counting Capability Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Card available (Dual Sink* or Relay) Selectable Timer Ranges and Operating Modes Elapsed Timer and Preset Timer Functionality Display Color Change Capability at Preset Output Operates from 9 to 28 VDC Power Source NEMA 4X/IP65 Sealed Front Bezel *Only a single setpoint is used
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB5 Preset Timer & Cycle Counter with Backlight Display - CUB5TB00 - Red Lion Controls, Inc.
York, PA, United States
CUB5 Preset Timer & Cycle Counter with Backlight Display
CUB5TB00
CUB5 Preset Timer & Cycle Counter with Backlight Display CUB5TB00
Preset Timer and Cycle Counter Red LED w/Backlighting 0.46" (11.7 mm) High Digits 7-Digit Bi-Directional Timing Capability 6-Digit Cycle Counting Capability Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Card available (Dual Sink* or Relay) Selectable Timer Ranges and Operating Modes Elapsed Timer and Preset Timer Functionality Display Color Change Capability at Preset Output Operates from 9 to 28 VDC Power Source NEMA 4X/IP65 Sealed Front Bezel *Only a single setpoint is used
  • Preset Timer and Cycle Counter
  • Red LED w/Backlighting
  • 0.46" (11.7 mm) High Digits
  • 7-Digit Bi-Directional Timing Capability
  • 6-Digit Cycle Counting Capability
  • Optional Serial Communication Modules (RS-232 or RS-485)
  • Optional Setpoint Card available (Dual Sink* or Relay)
  • Selectable Timer Ranges and Operating Modes
  • Elapsed Timer and Preset Timer Functionality
  • Display Color Change Capability at Preset Output
  • Operates from 9 to 28 VDC Power Source
  • NEMA 4X/IP65 Sealed Front Bezel

*Only a single setpoint is used

Supplier's Site Datasheet
Counters, Hour Meters - RLC164-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC164-ND
Counters, Hour Meters RLC164-ND
Preset, Time Counter 9 ~ 28VDC Panel Mount

Preset, Time Counter 9 ~ 28VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - CUB5TB00 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
CUB5TB00
Panel Meters - Counters, Hour Meters CUB5TB00
COUNTER LCD 8 CHAR 9-28V PNL MT

COUNTER LCD 8 CHAR 9-28V PNL MT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - CUB5TB00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
CUB5TB00
Panel Meters - Counters, Hour Meters CUB5TB00
Preset, Time Counter 9 ~ 28VDC Panel Mount

Preset, Time Counter 9 ~ 28VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB5TB00 RLC164-ND CUB5TB00 CUB5TB00
Product Name CUB5 Preset Timer & Cycle Counter with Backlight Display Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Outputs Option Cards Available
Display Technology LCD
Display Colors Multi LCD - Dual Color Characters, Backlight
Width 68 mm (2.68 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 559636 - RS Components, Ltd.
Specs
Number Digits 7.0
Depth 65 mm (2.56 inch)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details