Red Lion Controls, Inc. Meters PAXLRT00

Description
Temperature (RTD) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Temperature (RTD) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - RLC115-ND - DigiKey
Thief River Falls, MN, United States
Temperature (RTD) LED - Red Characters Display Panel Mount

Temperature (RTD) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Temperature Meter; No. Of Digits / Alpha Red Lion Controls - 84K7503 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Meter; No. Of Digits / Alpha Red Lion Controls
84K7503
Temperature Meter; No. Of Digits / Alpha Red Lion Controls 84K7503
TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-199.9°C to +850°C / -199.9°F to +999.9°F / -200°C to +850°C / -328°F to +1562°F; Digit Height:14.2mm; Panel Cutout Height:45mm; Product Range:- RoHS Compliant: NA

TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature; Meter Range:-199.9°C to +850°C / -199.9°F to +999.9°F / -200°C to +850°C / -328°F to +1562°F; Digit Height:14.2mm; Panel Cutout Height:45mm; Product Range:- RoHS Compliant: NA

Supplier's Site
Panel Meters - PAXLRT00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAXLRT00
Panel Meters PAXLRT00
Temperature Meter LED - Red Characters Display Panel Mount

Temperature Meter LED - Red Characters Display Panel Mount

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number RLC115-ND 84K7503 PAXLRT00
Product Name Meters Temperature Meter; No. Of Digits / Alpha Red Lion Controls Panel Meters
Display Technology LED
Display Colors Red
Input Type Temperature Temperature; Temperature
Width 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 6233751 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Rtd, thermocouples
Width 45 mm (1.77 inch)
View Details