• Dual Preset Version
• 50 mm x 50 mm
• 2 Line, 6 Character Transmissive LCD w/Backlighting
• Red Top Line and Green Bottom Line Display
• Bi-Directional and Quadrature Counting
• Dual NPN OC Outputs
• RS-485 Communications
• Up to 11 KHz
• NEMA 4X/IP65
Preset 24VAC, 18 ~ 36VDC Panel Mount
| Red Lion Controls, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | C48CD115 | C48CD115 |
| Product Name | Dual Preset Counter, Dual NPN OC Outputs, DC Powered | Panel Meters - Counters, Hour Meters |
| Width | 50 mm (1.97 inch) |