Red Lion Controls, Inc. CUB®5 Thermocouple Meter with Backlight Display CUB5TCB0

Description
Thermocouple Inputs Thermocouple types T, E, J, K, R, S, B, N, or mV Programmable Temperature Offset Selectable °F or °C Display Annunciators 1 or 0.1 Degree Resolution Conforms to ITS-90 Temperature Standard Cold Junction Compensation (Enable/Disable) Minimum and Maximum Display Capture LCD, Green/Red LED Backlighting 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® Programmable Display Color Change Capability at Setpoint Output NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet
Description
Thermocouple Inputs Thermocouple types T, E, J, K, R, S, B, N, or mV Programmable Temperature Offset Selectable °F or °C Display Annunciators 1 or 0.1 Degree Resolution Conforms to ITS-90 Temperature Standard Cold Junction Compensation (Enable/Disable) Minimum and Maximum Display Capture LCD, Green/Red LED Backlighting 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® Programmable Display Color Change Capability at Setpoint Output NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB®5 Thermocouple Meter with Backlight Display - CUB5TCB0 - Red Lion Controls, Inc.
York, PA, United States
CUB®5 Thermocouple Meter with Backlight Display
CUB5TCB0
CUB®5 Thermocouple Meter with Backlight Display CUB5TCB0
Thermocouple Inputs Thermocouple types T, E, J, K, R, S, B, N, or mV Programmable Temperature Offset Selectable °F or °C Display Annunciators 1 or 0.1 Degree Resolution Conforms to ITS-90 Temperature Standard Cold Junction Compensation (Enable/Disable) Minimum and Maximum Display Capture LCD, Green/Red LED Backlighting 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® Programmable Display Color Change Capability at Setpoint Output NEMA 4X/IP65 Sealed Front Bezel
  • Thermocouple Inputs
    Thermocouple types T, E, J, K, R, S, B, N, or mV
  • Programmable Temperature Offset
  • Selectable °F or °C Display Annunciators
  • 1 or 0.1 Degree Resolution
  • Conforms to ITS-90 Temperature Standard
  • Cold Junction Compensation (Enable/Disable)
  • Minimum and Maximum Display Capture
  • LCD, Green/Red LED Backlighting
  • 0.48" (12.2 mm) High Digits
  • Optional Serial Communication Modules (RS-232 or RS-485)
  • Optional Setpoint Cards available (Dual Sink or Relay)
  • Optional USB Programming Card available
  • Operates from 9 to 28 VDC Power Source
  • Front Panel or Crimson® Programmable
  • Display Color Change Capability at Setpoint Output
  • NEMA 4X/IP65 Sealed Front Bezel
Supplier's Site Datasheet
Multi Function Panel Meters - 6537744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Panel Meters
6537744
Multi Function Panel Meters 6537744
Red Lion CUB5TCB0

Red Lion CUB5TCB0

Supplier's Site
Meters - RLC142-ND - DigiKey
Thief River Falls, MN, United States
Temperature (Type B, E, J, K, N, R, S, T) LCD - Dual Color Characters, Backlight Display Panel Mount

Temperature (Type B, E, J, K, N, R, S, T) LCD - Dual Color Characters, Backlight Display Panel Mount

Buy Now Datasheet
Panel Meters - CUB5TCB0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
CUB5TCB0
Panel Meters CUB5TCB0
Temperature Meter LCD - Dual Color Characters, Backlight Display Panel Mount

Temperature Meter LCD - Dual Color Characters, Backlight Display Panel Mount

Buy Now
PANEL METER; THERMOCOUPLE METER WITH RED/GREEN BACKLIGHT DISPLAY - 70030285 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL METER; THERMOCOUPLE METER WITH RED/GREEN BACKLIGHT DISPLAY
70030285
PANEL METER; THERMOCOUPLE METER WITH RED/GREEN BACKLIGHT DISPLAY 70030285
The CUB5 Series is a range of miniature analog meters that offer communication and control capability. Whether the input is DC Current, DC Voltage, Process Signals, RTD or Thermocouples, there is a CUB5 model to handle it. The communication and control capability are accomplished with plug-in option cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last meter you will need to buy. Features: Reflective or Selectable Red/Green Backlight 0.48" High Digits (12.2 mm) LCD Display Programmable Decimal Point Front Panel and Remote Reset Communication Capability Control Capability Specifications: Power Supply: 9 to 28 VDC DC Current: 200 μA to 200 mA DC Voltage: 200 mV to 200 V Process Signals: 0(4) to 20 mA or 0 - 10 VDC RTD — Pt385, Pt392, Ni672, Cu427 Thermocouple — T, E, J, K, R, S, B, N, and mV RS232 or RS485 Communication Option Cards Dual Relay or Dual Sinking Control Capability

The CUB5 Series is a range of miniature analog meters that offer communication and control capability. Whether the input is DC Current, DC Voltage, Process Signals, RTD or Thermocouples, there is a CUB5 model to handle it. The communication and control capability are accomplished with plug-in option cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last meter you will need to buy.
Features:

  • Reflective or Selectable Red/Green Backlight
  • 0.48" High Digits (12.2 mm) LCD Display
  • Programmable Decimal Point
  • Front Panel and Remote Reset
  • Communication Capability
  • Control Capability
    Specifications:
  • Power Supply: 9 to 28 VDC
  • DC Current: 200 μA to 200 mA
  • DC Voltage: 200 mV to 200 V
  • Process Signals: 0(4) to 20 mA or 0 - 10 VDC
  • RTD — Pt385, Pt392, Ni672, Cu427
  • Thermocouple — T, E, J, K, R, S, B, N, and mV
  • RS232 or RS485 Communication Option Cards
  • Dual Relay or Dual Sinking Control Capability
Supplier's Site
Temperature Meter; No. Of Digits / Alpha Red Lion Controls - 06M4184 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Meter; No. Of Digits / Alpha Red Lion Controls
06M4184
Temperature Meter; No. Of Digits / Alpha Red Lion Controls 06M4184
TEMPERATURE METER; No. of Digits / Alpha:5; Meter Function:Temperature ; Meter Range:-200°C to +1820°C / -328°F to +3308°F; Digit Height:12.2mm; Panel Cutout Height:33mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC RoHS Compliant: Yes

TEMPERATURE METER; No. of Digits / Alpha:5; Meter Function:Temperature; Meter Range:-200°C to +1820°C / -328°F to +3308°F; Digit Height:12.2mm; Panel Cutout Height:33mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB5TCB0 6537744 RLC142-ND CUB5TCB0 70030285 06M4184
Product Name CUB®5 Thermocouple Meter with Backlight Display Multi Function Panel Meters Meters Panel Meters PANEL METER; THERMOCOUPLE METER WITH RED/GREEN BACKLIGHT DISPLAY Temperature Meter; No. Of Digits / Alpha Red Lion Controls
Number Digits 5.0 5.0 5.0
Input Type Temperature; Temperature DC Voltage; Temperature Temperature; Temperature
Width 68.07 mm (2.68 inch) 68 mm (2.68 inch) 47.24 mm (1.86 inch)
Outputs Option Cards Available
Display Technology LCD LCD
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
12-ch Array Front Panel LAN-XI - UA-2112--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 2
Input Type IEPE / CCLD
View Details