Red Lion Controls, Inc. Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| Rugged Hardware-Based Solution Fail-Safe Shutdown Heartbeat Monitoring Hazardous Location Certifications Extreme Operating Temperatures MTBF: 4,018,881 Hours GB @ 40˚C per MIL-HNDBK-217F2 | |
| Integrated Heat Sink Solid State Switching 25 A Three Phase Output Rating Switching 48 to 660 VAC Control Signal 4 to 32 VDC Zero Voltage Turn-On Mounts on Din Rail... | |
| Integrated Heat Sink Solid State Switching Single Phase Output Rating 30A Switching 48 to 660 VAC Control Signal 4 to 32 VDC Zero Voltage Turn-On Mounts on Din Rail or... | |
| Integrated Heat Sink Solid State Switching Single Phase Output Rating 45A Switching 48 to 660 VAC Control Signal 4 to 32 VDC Zero Voltage Turn-On Mounts on Din Rail or... |