Tachometer 85 ~ 250VAC Panel Mount
DIGITAL METER, 14.2MM, 36VDC, 6 DIGIT; No. of Digits / Alpha:6; Meter Function:-; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:11VDC; Supply Voltage Max:36VDC RoHS Compliant: Yes
RATE METER, PANEL METER, PAX, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, RANGE +/- 99999, 85-250 V AC, 50/60 HZ, 18 VA. FREE 2 YEAR RADWELL WARRANTY
Tachometer 85 ~ 250VAC Panel Mount
| Red Lion Controls, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | PAXR0020 | 9055699 | RLC247-ND | 38X5948 | 34528921 | PAXR0020 |
| Product Name | PAX® Rate Meter, Red Display, AC Powered | Multi Function Panel Meters | Counters, Hour Meters | Digital Meter, 14.2Mm, 36Vdc, 6 Digit; No. Of Digits / Alpha Red Lion Controls | Panel Meter | Panel Meters - Counters, Hour Meters |
| Features | Alarms | |||||
| Character Size | 0.37 (9.4mm) to 0.56 (14.2mm) | |||||
| Number Digits | 5.0 | 5.0 | 6.0 | |||
| Display Colors | Red | Red | ||||
| Width | 50 mm (1.97 inch) | 92 mm (3.62 inch) |