COUNTER LCD 6 CHAR 24V PANEL MT
Preset 24VAC, 18 ~ 36VDC Panel Mount
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | C48CD116 | C48CD116 |
| Product Name | Panel Meters - Counters, Hour Meters | Panel Meters - Counters, Hour Meters |
| Display Colors | LCD - Dual Color Characters, Backlight |