Red Lion Controls, Inc. Counters, Hour Meters PAXDR000

Description
Tachometer, Totalizer 85 ~ 250VAC Panel Mount
Request a Quote Datasheet
Description
Tachometer, Totalizer 85 ~ 250VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - RLC380-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC380-ND
Counters, Hour Meters RLC380-ND
Tachometer, Totalizer 85 ~ 250VAC Panel Mount

Tachometer, Totalizer 85 ~ 250VAC Panel Mount

Buy Now Datasheet
Panel Meter, Dual Rate Totalizer, 0.56
Fort Worth, TX, USA
Panel Meter, Dual Rate Totalizer, 0.56"Red Display, 85 to 250VAC, 3.8"Wx1.95"H
70030319
Panel Meter, Dual Rate Totalizer, 0.56"Red Display, 85 to 250VAC, 3.8"Wx1.95"H 70030319
The PAXDR is a 5-digit Dual Rate Indicator and 6-digit Dual Totalizer in a single meter. Two Rate and two Total displays are provided (A and B), along with two additional calculation displays (C) to show the Sum, Difference, Ratio, % of Total or Draw between A and B displays.The meter's LED display has 0.56" digits, available in red sunlight readable or standard green. The display intensity is adjustable for low level lighting conditions up to sunlight readable applications.The meter has two signal inputs from which the Rate and Totalizer values are derived. Optional plug-in cards provide up to four setpoint outputs, a linear DC output and communications capability. The Plug-in setpoint cards provide dual FORM-C relays (5 A), quad FORM-A relays (3 A), or either quad sinking or quad sourcing open collector logic outputs. The outputs can be assigned to any of the Rate or Totalizer display values, and configured to suit a variety of control and alarm requirements. Features: Six Displays - One Each For: Rate A & B; Totalizer A & B; Display C Rate Calculation & Totalizer Calculation 0.56" Red Sunlight Readable Display Variable Intensity Display 10 Point Non-Linear Scaling For Both Rate Displays Separate Input Scaling For A And B Totalizers Programmable Function Keys/User Inputs Four Setpoint Alarm Outputs (W/Option Card) Retransmitted Analog Output (W/Option Card) Communication And Bus Capabilities (W/Option Card) Nema 4x/Ip65 Sealed Front Bezel

The PAXDR is a 5-digit Dual Rate Indicator and 6-digit Dual Totalizer in a single meter. Two Rate and two Total displays are provided (A and B), along with two additional calculation displays (C) to show the Sum, Difference, Ratio, % of Total or Draw between A and B displays.The meter's LED display has 0.56" digits, available in red sunlight readable or standard green. The display intensity is adjustable for low level lighting conditions up to sunlight readable applications.The meter has two signal inputs from which the Rate and Totalizer values are derived.
Optional plug-in cards provide up to four setpoint outputs, a linear DC output and communications capability. The Plug-in setpoint cards provide dual FORM-C relays (5 A), quad FORM-A relays (3 A), or either quad sinking or quad sourcing open collector logic outputs. The outputs can be assigned to any of the Rate or Totalizer display values, and configured to suit a variety of control and alarm requirements.
Features:

  • Six Displays - One Each For: Rate A & B; Totalizer A & B; Display C Rate Calculation & Totalizer Calculation
  • 0.56" Red Sunlight Readable Display
  • Variable Intensity Display
  • 10 Point Non-Linear Scaling For Both Rate Displays
  • Separate Input Scaling For A And B Totalizers
  • Programmable Function Keys/User Inputs
  • Four Setpoint Alarm Outputs (W/Option Card)
  • Retransmitted Analog Output (W/Option Card)
  • Communication And Bus Capabilities (W/Option Card)
  • Nema 4x/Ip65 Sealed Front Bezel
Supplier's Site
Panel Meters - Counters, Hour Meters - PAXDR000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
PAXDR000
Panel Meters - Counters, Hour Meters PAXDR000
Tachometer, Totalizer 85 ~ 250VAC Panel Mount

Tachometer, Totalizer 85 ~ 250VAC Panel Mount

Buy Now

Technical Specifications

  DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number RLC380-ND 70030319 PAXDR000
Product Name Counters, Hour Meters Panel Meter, Dual Rate Totalizer, 0.56"Red Display, 85 to 250VAC, 3.8"Wx1.95"H Panel Meters - Counters, Hour Meters
Outputs Option Cards Available
Display Technology LED LED
Display Colors Red
Width 92 mm (3.62 inch)
Height 45 mm (1.77 inch) 49.53 mm (1.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details