Red Lion Controls, Inc. Datasheets for Universal Process Controllers

Universal process controllers constitute a broad area of control devices that may be employed in the monitoring and control of many different process variables, including temperature, pressure, flow and other values.
Universal Process Controllers: Learn more

Page: 1 2 3
Product Name Notes
Overview The DA50A’s modular design makes designing for compatibility with rapidly evolving communications standards as easy as replacing a field-installable sled. With advanced networking capabilities, IEC 61131 Crimson Control, support...
Overview The modular design of the DA70A allows for up to three communications sleds to be added as requirements change or new communication standards emerge. With advanced networking capabilities, IEC...
Overview The modular design of the DA70A allows for up to three communications sleds to be added as requirements change or new communication standards emerge. With advanced networking capabilities, support...
Overview The modular design of the DA70D allows for up to three communications sleds to be added as requirements change or new communication standards emerge. Rugged, field-installable PID control and...
Dual Loop Controller with RS-485 Modbus™ Modular Building Block for Multi-Zone Process Control Two Independent PID Control Loops PID Control with Reduced Overshoot Universal Inputs accept TC, RTD, 0-10 V...

Next >>