Red Lion Controls, Inc. PAX® Rate Meter, Green Display, AC Powered PAXR0120

Description
1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14.2 mm) LED Display Green Display Rate Indication Programmable Function Keys/User inputs Four Setpoint Alarm Outputs 85 to 250 VAC Input Power NEMA 4X/IP65
Request a Quote Datasheet
Description
1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14.2 mm) LED Display Green Display Rate Indication Programmable Function Keys/User inputs Four Setpoint Alarm Outputs 85 to 250 VAC Input Power NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Rate Meter, Green Display, AC Powered - PAXR0120 - Red Lion Controls, Inc.
York, PA, United States
PAX® Rate Meter, Green Display, AC Powered
PAXR0120
PAX® Rate Meter, Green Display, AC Powered PAXR0120
1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14.2 mm) LED Display Green Display Rate Indication Programmable Function Keys/User inputs Four Setpoint Alarm Outputs 85 to 250 VAC Input Power NEMA 4X/IP65
  • 1/8 DIN (50 mm x 97 mm)
  • 5 Digit, 0.56" (14.2 mm) LED Display
  • Green Display
  • Rate Indication
  • Programmable Function Keys/User inputs
  • Four Setpoint Alarm Outputs
  • 85 to 250 VAC Input Power
  • NEMA 4X/IP65
Supplier's Site Datasheet
Counters, Hour Meters - RLC391-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC391-ND
Counters, Hour Meters RLC391-ND
Tachometer 85 ~ 250VAC Panel Mount

Tachometer 85 ~ 250VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - PAXR0120 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
PAXR0120
Panel Meters - Counters, Hour Meters PAXR0120
TACHOMETER LED 5 CHAR 85-250V

TACHOMETER LED 5 CHAR 85-250V

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - PAXR0120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
PAXR0120
Panel Meters - Counters, Hour Meters PAXR0120
Tachometer 85 ~ 250VAC Panel Mount

Tachometer 85 ~ 250VAC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXR0120 RLC391-ND PAXR0120 PAXR0120
Product Name PAX® Rate Meter, Green Display, AC Powered Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Features Alarms
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
Display Colors Green Green LED - Green Characters
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
4/2-ch Front Panel LAN-XI for Bridge TD - UA-2114--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details