Red Lion Controls, Inc. Multi Function Panel Meters PAXLT000

Description
Red Lion PAXLT000
Request a Quote Datasheet
Description
Red Lion PAXLT000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Function Panel Meters - 1959188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Panel Meters
1959188
Multi Function Panel Meters 1959188
Red Lion PAXLT000

Red Lion PAXLT000

Supplier's Site
Meters - PAXLT000-ND - DigiKey
Thief River Falls, MN, United States
Temperature (RTD, Type B, C, E, J, K, N, R, S, T) LED - Red Characters Display Panel Mount

Temperature (RTD, Type B, C, E, J, K, N, R, S, T) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Temperature Meter, Rtd/tc, 5-Digit, 250V; No. Of Digits / Alpha Red Lion Controls - 63R4642 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Meter, Rtd/tc, 5-Digit, 250V; No. Of Digits / Alpha Red Lion Controls
63R4642
Temperature Meter, Rtd/tc, 5-Digit, 250V; No. Of Digits / Alpha Red Lion Controls 63R4642
TEMPERATURE METER, RTD/TC, 5-DIGIT, 250V; No. of Digits / Alpha:5; Meter Function:RTD, Thermocouple; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:50VAC RoHS Compliant: Yes

TEMPERATURE METER, RTD/TC, 5-DIGIT, 250V; No. of Digits / Alpha:5; Meter Function:RTD, Thermocouple; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:50VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - PAXLT000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAXLT000
Panel Meters PAXLT000
Temperature Meter LED - Red Characters Display Panel Mount

Temperature Meter LED - Red Characters Display Panel Mount

Buy Now
Meters PAXLT000
TEMP METER LED PANEL MOUNT

TEMP METER LED PANEL MOUNT

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 1959188 PAXLT000-ND 63R4642 PAXLT000 PAXLT000
Product Name Multi Function Panel Meters Meters Temperature Meter, Rtd/tc, 5-Digit, 250V; No. Of Digits / Alpha Red Lion Controls Panel Meters Meters
Number Digits 5.0 5.0
Input Type AC Voltage; DC Voltage; Temperature; Temperature, voltage DC Voltage; Temperature RTD, Thermocouple
Width 92 mm (3.62 inch) 92 mm (3.62 inch)
Height 45 mm (1.77 inch) 45 mm (1.77 inch)
Depth 104 mm (4.1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meter for RTD Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details