Red Lion Controls, Inc. Datasheets for Gears
Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.
Gears: Learn more
| Product Name | Notes |
|---|---|
| 1024 PPR Thru-shaft design for easy mounting Excellent Choice for Vector Motor Drive Control Designed for Industrial Environments Quadrature Output Positive Index Pulse Gasket Kit Included NPN OC Output for... | |
| 256 PPR Thru-shaft design for easy mounting Excellent Choice for Vector Motor Drive Control Designed for Industrial Environments Quadrature Output Positive Index Pulse Gasket Kit Included NPN OC Output for... | |
| 56C Ring Kit Easily Installs to NEMA Type "C" Face Motor Frames Magnetic Pickup Versions for High Speed Applications Magneto Resistive Sensor Versions for Zero or Low Speed Applications Cast... | |
| Adapter with Hess Sensor 143TC Ring Kit Easily Installs to NEMA Type "C" Face Motor Frames Magnetic Pickup Versions for High Speed Applications Magneto Resistive Sensor Versions for Zero or... | |
| Adapter with Hess Sensor 56C Ring Kit Easily Installs to NEMA Type "C" Face Motor Frames Magnetic Pickup Versions for High Speed Applications Magneto Resistive Sensor Versions for Zero or... | |
| Adapter with Magnetic Pickup 143TC Ring Kit Easily Installs to NEMA Type "C" Face Motor Frames Magnetic Pickup Versions for High Speed Applications Magneto Resistive Sensor Versions for Zero or... | |
| Hess Sensor 182TC Ring Kit Easily Installs to NEMA Type "C" Face Motor Frames Magnetic Pickup Versions for High Speed Applications Magneto Resistive Sensor Versions for Zero or Low Speed... | |
| Hess Sensor 213TC Ring Kit Easily Installs to NEMA Type "C" Face Motor Frames Magnetic Pickup Versions for High Speed Applications Magneto Resistive Sensor Versions for Zero or Low Speed... | |
| Ring Adapter with Magnetic Pickup 182TC Ring Kit Easily Installs to NEMA Type "C" Face Motor Frames Magnetic Pickup Versions for High Speed Applications Magneto Resistive Sensor Versions for Zero... | |
| Ring Adapter with Magnetic Pickup 213TC Ring Kit Easily Installs to NEMA Type "C" Face Motor Frames Magnetic Pickup Versions for High Speed Applications Magneto Resistive Sensor Versions for Zero... |