Red Lion Controls, Inc. Counters, Hour Meters LIBC2000

Description
Preset 115VAC Panel Mount
Request a Quote Datasheet
Description
Preset 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - RLC652-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC652-ND
Counters, Hour Meters RLC652-ND
Preset 115VAC Panel Mount

Preset 115VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - LIBC2000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
LIBC2000
Panel Meters - Counters, Hour Meters LIBC2000
Preset 115VAC Panel Mount

Preset 115VAC Panel Mount

Buy Now
Panel Meters - Counters, Hour Meters - LIBC2000 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
LIBC2000
Panel Meters - Counters, Hour Meters LIBC2000
COUNTER LCD 4 CHAR 115V PANEL MT

COUNTER LCD 4 CHAR 115V PANEL MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number RLC652-ND LIBC2000 LIBC2000
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Outputs Relay; Relay, Solid State
Display Technology LCD
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
Unlock Full Specs
to access all available technical data

Similar Products

3/1-ch Front Panel LAN-XI Sound - UA-2104--031- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details