Red Lion Controls, Inc. CUB7 8-Digit Counter, Low Voltage Input, Green Backlighting CUB7CCG0

Description
28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD Yellow/Green LED Backlighting Count Speeds up to 10 KHz Low Voltage Input Model (28 VDC max) Standard Wire Connections or Optional Plug-in Terminal Block UL Listed NEMA 4X/IP65 Front Bezel
Request a Quote Datasheet
Description
28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD Yellow/Green LED Backlighting Count Speeds up to 10 KHz Low Voltage Input Model (28 VDC max) Standard Wire Connections or Optional Plug-in Terminal Block UL Listed NEMA 4X/IP65 Front Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB7 8-Digit Counter, Low Voltage Input, Green Backlighting - CUB7CCG0 - Red Lion Controls, Inc.
York, PA, United States
CUB7 8-Digit Counter, Low Voltage Input, Green Backlighting
CUB7CCG0
CUB7 8-Digit Counter, Low Voltage Input, Green Backlighting CUB7CCG0
28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD Yellow/Green LED Backlighting Count Speeds up to 10 KHz Low Voltage Input Model (28 VDC max) Standard Wire Connections or Optional Plug-in Terminal Block UL Listed NEMA 4X/IP65 Front Bezel
  • 28 mm x 51 mm
  • 8 Digit, 0.35" (9 mm) LCD
  • Yellow/Green LED Backlighting
  • Count Speeds up to 10 KHz
  • Low Voltage Input Model (28 VDC max)
  • Standard Wire Connections or Optional Plug-in Terminal Block
  • UL Listed
  • NEMA 4X/IP65 Front Bezel
Supplier's Site Datasheet
Counters, Hour Meters - RLC131-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC131-ND
Counters, Hour Meters RLC131-ND
Totalizer Battery, 3.6VDC, 6 ~ 26VDC (Backlight) Panel Mount

Totalizer Battery, 3.6VDC, 6 ~ 26VDC (Backlight) Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - CUB7CCG0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
CUB7CCG0
Panel Meters - Counters, Hour Meters CUB7CCG0
Totalizer Battery, 3.6VDC, 6 ~ 26VDC (Backlight) Panel Mount

Totalizer Battery, 3.6VDC, 6 ~ 26VDC (Backlight) Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB7CCG0 RLC131-ND CUB7CCG0
Product Name CUB7 8-Digit Counter, Low Voltage Input, Green Backlighting Counters, Hour Meters Panel Meters - Counters, Hour Meters
Character Size Less Than 0.37 (9.4mm)
Number Digits 8.0
Display Colors Green Green
Width 28 mm (1.1 inch) 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 7966897 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, potentiometer signals, resistance, temperature, voltage
Width 91.5 mm (3.6 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details