Red Lion Controls, Inc. Counters, Hour Meters GEM20160

Description
Preset, Tachometer 115/230VAC Panel Mount
Request a Quote Datasheet
Description
Preset, Tachometer 115/230VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - RLC455-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC455-ND
Counters, Hour Meters RLC455-ND
Preset, Tachometer 115/230VAC Panel Mount

Preset, Tachometer 115/230VAC Panel Mount

Buy Now Datasheet
Industrial Automation and Controls - Panel Meters - Counters, Hour Meters - GEM20160 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Panel Meters - Counters, Hour Meters
GEM20160
Industrial Automation and Controls - Panel Meters - Counters, Hour Meters GEM20160
Win Source Part Number: 1146347-GEM20160 Category: Industrial Automation and Controls>Panel Meters - Counters, Hour Meters Series: GEMINI Type: Preset, Tachometer Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP66 - Dust Tight, Water Resistant Standard Package: 1 Output Type: Relay, Solid State Panel Cutout Dimensions: Rectangular - 127.00mm x 63.50mm Input Type: No Voltage Reset: External, Front Panel, Programmable Count Rate: 10kHz Operating Mode: Up, Down, Command, Individual, Quadrature Display Type: LED - Red Characters Number Of Characters Per Row: 6 Display Characters - Height: 0.560" (14.20mm) Voltage - Supply: 115/230VAC Mounting Type: Panel Mount Temperature Range - Operating: 0°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9029.10.8000 Mfr: Red Lion Controls Other Names: GEM20160-ND,Q4212761 ,RLC455 Product Status: Obsolete

Win Source Part Number: 1146347-GEM20160
Category: Industrial Automation and Controls>Panel Meters - Counters, Hour Meters
Series: GEMINI
Type: Preset, Tachometer
Termination Style: Screw Terminal
Package: Bulk
Ingress Protection: IP66 - Dust Tight, Water Resistant
Standard Package: 1
Output Type: Relay, Solid State
Panel Cutout Dimensions: Rectangular - 127.00mm x 63.50mm
Input Type: No Voltage
Reset: External, Front Panel, Programmable
Count Rate: 10kHz
Operating Mode: Up, Down, Command, Individual, Quadrature
Display Type: LED - Red Characters
Number Of Characters Per Row: 6
Display Characters - Height: 0.560" (14.20mm)
Voltage - Supply: 115/230VAC
Mounting Type: Panel Mount
Temperature Range - Operating: 0°C ~ 50°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9029.10.8000
Mfr: Red Lion Controls
Other Names: GEM20160-ND,Q4212761,RLC455
Product Status: Obsolete

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - GEM20160 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
GEM20160
Panel Meters - Counters, Hour Meters GEM20160
COUNTER LED 6 CHAR 115/230V PNL

COUNTER LED 6 CHAR 115/230V PNL

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - GEM20160 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
GEM20160
Panel Meters - Counters, Hour Meters GEM20160
Preset, Tachometer 115/230VAC Panel Mount

Preset, Tachometer 115/230VAC Panel Mount

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number RLC455-ND GEM20160 GEM20160 GEM20160
Product Name Counters, Hour Meters Industrial Automation and Controls - Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Outputs Relay; Relay, Solid State Relay, Solid State
Display Technology LED LED
Display Colors Red Red LED - Red Characters
Width 127 mm (5 inch)
Unlock Full Specs
to access all available technical data

Similar Products

6-ch Charge ADPT 2647 Front Panel LAN-XI - UA-2105--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 6
Input Type IEPE / CCLD
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Meters - 1920-2070-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Current Range 0.0 to 4960 amps
View Details
2 suppliers
Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers