Red Lion Controls, Inc. CUB5 Preset Timer & Cycle Counter with Reflective Display CUB5TR00

Description
Preset Timer and Cycle Counter Reflective LED Backlighting 0.46" (11.7 mm) High Digits 7-Digit Bi-Directional Timing Capability 6-Digit Cycle Counting Capability Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Card available (Dual Sink* or Relay) Selectable Timer Ranges and Operating Modes Elapsed Timer and Preset Timer Functionality Operates from 9 to 28 VDC Power Source NEMA 4X/IP65 Sealed Front Bezel *Only a single setpoint is used
Request a Quote Datasheet
Description
Preset Timer and Cycle Counter Reflective LED Backlighting 0.46" (11.7 mm) High Digits 7-Digit Bi-Directional Timing Capability 6-Digit Cycle Counting Capability Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Card available (Dual Sink* or Relay) Selectable Timer Ranges and Operating Modes Elapsed Timer and Preset Timer Functionality Operates from 9 to 28 VDC Power Source NEMA 4X/IP65 Sealed Front Bezel *Only a single setpoint is used
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB5 Preset Timer & Cycle Counter with Reflective Display - CUB5TR00 - Red Lion Controls, Inc.
York, PA, United States
CUB5 Preset Timer & Cycle Counter with Reflective Display
CUB5TR00
CUB5 Preset Timer & Cycle Counter with Reflective Display CUB5TR00
Preset Timer and Cycle Counter Reflective LED Backlighting 0.46" (11.7 mm) High Digits 7-Digit Bi-Directional Timing Capability 6-Digit Cycle Counting Capability Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Card available (Dual Sink* or Relay) Selectable Timer Ranges and Operating Modes Elapsed Timer and Preset Timer Functionality Operates from 9 to 28 VDC Power Source NEMA 4X/IP65 Sealed Front Bezel *Only a single setpoint is used
  • Preset Timer and Cycle Counter
  • Reflective LED Backlighting
  • 0.46" (11.7 mm) High Digits
  • 7-Digit Bi-Directional Timing Capability
  • 6-Digit Cycle Counting Capability
  • Optional Serial Communication Modules (RS-232 or RS-485)
  • Optional Setpoint Card available (Dual Sink* or Relay)
  • Selectable Timer Ranges and Operating Modes
  • Elapsed Timer and Preset Timer Functionality
  • Operates from 9 to 28 VDC Power Source
  • NEMA 4X/IP65 Sealed Front Bezel

*Only a single setpoint is used

Supplier's Site Datasheet
Counters, Hour Meters - RLC215-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC215-ND
Counters, Hour Meters RLC215-ND
Preset, Time Counter 9 ~ 28VDC Panel Mount

Preset, Time Counter 9 ~ 28VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - CUB5TR00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
CUB5TR00
Panel Meters - Counters, Hour Meters CUB5TR00
Preset, Time Counter 9 ~ 28VDC Panel Mount

Preset, Time Counter 9 ~ 28VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - CUB5TR00 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
CUB5TR00
Panel Meters - Counters, Hour Meters CUB5TR00
COUNTER LCD 8 CHAR 9-28V PNL MT

COUNTER LCD 8 CHAR 9-28V PNL MT

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB5TR00 RLC215-ND CUB5TR00 CUB5TR00
Product Name CUB5 Preset Timer & Cycle Counter with Reflective Display Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Outputs Option Cards Available
Display Technology LCD
Width 68 mm (2.68 inch)
Height 33 mm (1.3 inch)
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Array Front Panel LAN-XI 11 Modules - UA-2145-D-- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 132
Input Type 200V condensor microphones
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details