Red Lion Controls, Inc. Meters LD4A05P0

Description
Multifunction Meter (Current, Voltage, Process) LED - Red Characters Display Chassis Mount
Request a Quote Datasheet
Description
Multifunction Meter (Current, Voltage, Process) LED - Red Characters Display Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - RLC324-ND - DigiKey
Thief River Falls, MN, United States
Multifunction Meter (Current, Voltage, Process) LED - Red Characters Display Chassis Mount

Multifunction Meter (Current, Voltage, Process) LED - Red Characters Display Chassis Mount

Buy Now Datasheet
Multi Function Panel Meters - 470143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Panel Meters
470143
Multi Function Panel Meters 470143
Large display 101 mm for current/voltage

Large display 101 mm for current/voltage

Supplier's Site
Digital Panel Meter, Volt/amp, 200Vdc; No. Of Digits / Alpha Red Lion Controls - 01P1459 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Volt/amp, 200Vdc; No. Of Digits / Alpha Red Lion Controls
01P1459
Digital Panel Meter, Volt/amp, 200Vdc; No. Of Digits / Alpha Red Lion Controls 01P1459
DIGITAL PANEL METER, VOLT/AMP, 200VDC; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 200mA, 0VDC to 200VDC; Digit Height:101mm; Panel Cutout Height:200mm; Panel Cutout Width:660.4mm RoHS Compliant: Yes

DIGITAL PANEL METER, VOLT/AMP, 200VDC; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 200mA, 0VDC to 200VDC; Digit Height:101mm; Panel Cutout Height:200mm; Panel Cutout Width:660.4mm RoHS Compliant: Yes

Supplier's Site
Panel Meters - LD4A05P0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
LD4A05P0
Panel Meters LD4A05P0
Multifunction Meter LED - Red Characters Display Chassis Mount

Multifunction Meter LED - Red Characters Display Chassis Mount

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number RLC324-ND 470143 01P1459 LD4A05P0
Product Name Meters Multi Function Panel Meters Digital Panel Meter, Volt/amp, 200Vdc; No. Of Digits / Alpha Red Lion Controls Panel Meters
Outputs Relay; Relay (2)
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 200 volts 200 volts 50 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 2314109 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Frequency, Current, Voltage
Width 68 mm (2.68 inch)
View Details