Red Lion Controls, Inc. CUB7T 8-Digit Timer, High Voltage Input, Green Display CUB7TVG0

Description
Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD Yellow/Green LED Backlighting Isolated High Voltage Input (50-250 VDC/VAC) 9 Programmable Timer Ranges Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation Standard Wire Connections or Optional Plug-in Terminal Block NEMA 4X/IP65
Request a Quote Datasheet
Description
Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD Yellow/Green LED Backlighting Isolated High Voltage Input (50-250 VDC/VAC) 9 Programmable Timer Ranges Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation Standard Wire Connections or Optional Plug-in Terminal Block NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB7T 8-Digit Timer, High Voltage Input, Green Display - CUB7TVG0 - Red Lion Controls, Inc.
York, PA, United States
CUB7T 8-Digit Timer, High Voltage Input, Green Display
CUB7TVG0
CUB7T 8-Digit Timer, High Voltage Input, Green Display CUB7TVG0
Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD Yellow/Green LED Backlighting Isolated High Voltage Input (50-250 VDC/VAC) 9 Programmable Timer Ranges Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation Standard Wire Connections or Optional Plug-in Terminal Block NEMA 4X/IP65
  • Elapsed Time Indicator
  • 28 mm x 51 mm
  • 8 Digit, 0.35" (9 mm) LCD
  • Yellow/Green LED Backlighting
  • Isolated High Voltage Input (50-250 VDC/VAC)
  • 9 Programmable Timer Ranges
  • Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation
  • Standard Wire Connections or Optional Plug-in Terminal Block
  • NEMA 4X/IP65
Supplier's Site Datasheet
Counters, Hour Meters - RLC136-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC136-ND
Counters, Hour Meters RLC136-ND
Time Counter (Hour Meter) None Required (Battery Included), 6 ~ 26VDC (Backlight) Panel Mount

Time Counter (Hour Meter) None Required (Battery Included), 6 ~ 26VDC (Backlight) Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - CUB7TVG0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
CUB7TVG0
Panel Meters - Counters, Hour Meters CUB7TVG0
Time Counter (Hour Meter) None Required (Battery Included), 6 ~ 26VDC (Backlight) Panel Mount

Time Counter (Hour Meter) None Required (Battery Included), 6 ~ 26VDC (Backlight) Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB7TVG0 RLC136-ND CUB7TVG0
Product Name CUB7T 8-Digit Timer, High Voltage Input, Green Display Counters, Hour Meters Panel Meters - Counters, Hour Meters
Character Size Less Than 0.37 (9.4mm)
Number Digits 8.0
Display Colors Green Green
Width 28 mm (1.1 inch) 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 629974 - RS Components, Ltd.
Specs
Number Digits 4.0
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details