Time Counter, Timer 85 ~ 250VAC Panel Mount
TIMER/REAL-TIME CLOCK AC POWR RED 1/8DIN
Time Counter, Timer 85 ~ 250VAC Panel Mount
| Red Lion Controls, Inc. | DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | PAXCK000 | RLC371-ND | 1959178 | PAXCK000 |
| Product Name | PAX® Timer/Real-Time Clock, Red Display, AC Powered | Counters, Hour Meters | Multi Function Panel Meters | Panel Meters - Counters, Hour Meters |
| Features | Alarms | |||
| Character Size | 0.37 (9.4mm) to 0.56 (14.2mm) | |||
| Number Digits | 6.0 | 6.0 | ||
| Display Colors | Red | Red | ||
| Width | 50 mm (1.97 inch) | 92 mm (3.62 inch) | 92 mm (3.62 inch) |