Red Lion Controls, Inc. PAX® Process Input Meter, Green Display, AC Powered PAXP0100

Description
Process Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Green Display 20 mA or 10 VDC Input Field Upgradeable Option Cards 85 to 250 VAC Input Power NEMA 4X/IP65
Request a Quote Datasheet
Description
Process Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Green Display 20 mA or 10 VDC Input Field Upgradeable Option Cards 85 to 250 VAC Input Power NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Process Input Meter, Green Display, AC Powered - PAXP0100 - Red Lion Controls, Inc.
York, PA, United States
PAX® Process Input Meter, Green Display, AC Powered
PAXP0100
PAX® Process Input Meter, Green Display, AC Powered PAXP0100
Process Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Green Display 20 mA or 10 VDC Input Field Upgradeable Option Cards 85 to 250 VAC Input Power NEMA 4X/IP65
  • Process Input
  • 1/8 DIN (50 mm x 97 mm)
  • 5 Digit, 0.56" (14 mm) LED
  • Green Display
  • 20 mA or 10 VDC Input
  • Field Upgradeable Option Cards
  • 85 to 250 VAC Input Power
  • NEMA 4X/IP65
Supplier's Site Datasheet
Meters - RLC388-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LED - Green Characters Display Panel Mount

Process Meter LED - Green Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - PAXP0100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAXP0100
Panel Meters PAXP0100
Process Meter LED - Green Characters Display Panel Mount

Process Meter LED - Green Characters Display Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXP0100 RLC388-ND PAXP0100
Product Name PAX® Process Input Meter, Green Display, AC Powered Meters Panel Meters
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
Display Colors Green Green
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Depth 97 mm (3.82 inch)
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details