Red Lion Controls, Inc. Dual Preset Counter, Dual NPN OC Outputs, AC Powered C48CD005

Description
• Dual Preset Version • 50 mm x 50 mm • 2 Line, 6 Character Reflective LCD • Bi-Directional and Quadrature Counting • Dual NPN OC Outputs • RS-485 Communications • Up to 11 KHz • NEMA 4X/IP65
Datasheet
Description
• Dual Preset Version • 50 mm x 50 mm • 2 Line, 6 Character Reflective LCD • Bi-Directional and Quadrature Counting • Dual NPN OC Outputs • RS-485 Communications • Up to 11 KHz • NEMA 4X/IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Preset Counter, Dual NPN OC Outputs, AC Powered - C48CD005 - Red Lion Controls, Inc.
York, PA, United States
Dual Preset Counter, Dual NPN OC Outputs, AC Powered
C48CD005
Dual Preset Counter, Dual NPN OC Outputs, AC Powered C48CD005
• Dual Preset Version • 50 mm x 50 mm • 2 Line, 6 Character Reflective LCD • Bi-Directional and Quadrature Counting • Dual NPN OC Outputs • RS-485 Communications • Up to 11 KHz • NEMA 4X/IP65

• Dual Preset Version
• 50 mm x 50 mm
• 2 Line, 6 Character Reflective LCD
• Bi-Directional and Quadrature Counting
• Dual NPN OC Outputs
• RS-485 Communications
• Up to 11 KHz
• NEMA 4X/IP65

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - C48CD005 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
C48CD005
Panel Meters - Counters, Hour Meters C48CD005
COUNTER LCD 6 CHAR 85-250V PANEL

COUNTER LCD 6 CHAR 85-250V PANEL

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - C48CD005 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
C48CD005
Panel Meters - Counters, Hour Meters C48CD005
Preset 85 ~ 250VAC Panel Mount

Preset 85 ~ 250VAC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number C48CD005 C48CD005 C48CD005
Product Name Dual Preset Counter, Dual NPN OC Outputs, AC Powered Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Width 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

4-ch Input + 8-ch AUX Front Panel LAN-XI - UA-2110--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type 200V condensor microphones
View Details
Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 2887692 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Voltage, Current
Width 46 mm (1.81 inch)
View Details