Display TFT - Color (Touch) Display Panel Mount
Red Lion PM500A0400800F00
GRAPHICAL PANEL METER, PM-50, 4.
Multifunction Meter TFT - Color (Touch) Display Panel Mount
| Red Lion Controls, Inc. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | PM500A0400800F00 | 68-PM500A0400800F00-ND | 2319840 | PM500A0400800F00 | PM500A0400800F00 |
| Product Name | PM-50 Analog Input Graphical Meter - 4.3" | Meters | Multi Function Panel Meters | Meters | Panel Meters |
| Outputs | Solid State | ||||
| Voltage Range | 60 volts | 10 to 30 volts | |||
| Current Range | 2 to ? amps | ||||
| Input Type | DC Voltage | Analogue Signal | |||
| Operating Temperature | 14 to 131 F (-10 to 55 C) | 14 to 131 F (-10 to 55 C) |