Red Lion Controls, Inc. PAX® Dual Counter, Red Display, DC Powered PAXC0030

Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) Display Sunlight readable Red LED Display Up to 3 Count Displays Programmable Scale Factors Programmable Function Keys/User inputs Four Setpoint Alarm Outputs NEMA 4X/IP65
Request a Quote Datasheet
Description
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) Display Sunlight readable Red LED Display Up to 3 Count Displays Programmable Scale Factors Programmable Function Keys/User inputs Four Setpoint Alarm Outputs NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Dual Counter, Red Display, DC Powered - PAXC0030 - Red Lion Controls, Inc.
York, PA, United States
PAX® Dual Counter, Red Display, DC Powered
PAXC0030
PAX® Dual Counter, Red Display, DC Powered PAXC0030
1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) Display Sunlight readable Red LED Display Up to 3 Count Displays Programmable Scale Factors Programmable Function Keys/User inputs Four Setpoint Alarm Outputs NEMA 4X/IP65
  • 1/8 DIN (50 mm x 97 mm)
  • 6 Digit, 0.56" (14.2 mm) Display
  • Sunlight readable Red LED Display
  • Up to 3 Count Displays
  • Programmable Scale Factors
  • Programmable Function Keys/User inputs
  • Four Setpoint Alarm Outputs
  • NEMA 4X/IP65
Supplier's Site Datasheet
Counters, Hour Meters - RLC359-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC359-ND
Counters, Hour Meters RLC359-ND
Totalizer 24VAC, 11 ~ 36VDC Panel Mount

Totalizer 24VAC, 11 ~ 36VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - PAXC0030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
PAXC0030
Panel Meters - Counters, Hour Meters PAXC0030
Totalizer 24VAC, 11 ~ 36VDC Panel Mount

Totalizer 24VAC, 11 ~ 36VDC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXC0030 RLC359-ND PAXC0030
Product Name PAX® Dual Counter, Red Display, DC Powered Counters, Hour Meters Panel Meters - Counters, Hour Meters
Features Alarms
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Colors Red Red
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meter for RTD Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details