Red Lion Controls, Inc. PAX2S Strain Gage Meter PAX2S000

Description
Load Cells, Strain Gage, and Pressure Sensors Universal Power Supply: 40 to 250 VAC or 21.6 to 250 VDC Built-in USB Port Meter Update Rate up to 160/Second Built-in Modbus Communications Setpoints: Dual and Quad Relay; Quad Sinking and Sourcing (W/Option Card) Retransmitted Analog Output (W/Option Card) Communications: RS-232, RS-485, DeviceNet, and Profibus (W/Option Card)
Request a Quote Datasheet
Description
Load Cells, Strain Gage, and Pressure Sensors Universal Power Supply: 40 to 250 VAC or 21.6 to 250 VDC Built-in USB Port Meter Update Rate up to 160/Second Built-in Modbus Communications Setpoints: Dual and Quad Relay; Quad Sinking and Sourcing (W/Option Card) Retransmitted Analog Output (W/Option Card) Communications: RS-232, RS-485, DeviceNet, and Profibus (W/Option Card)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX2S Strain Gage Meter - PAX2S000 - Red Lion Controls, Inc.
York, PA, United States
PAX2S Strain Gage Meter
PAX2S000
PAX2S Strain Gage Meter PAX2S000
Load Cells, Strain Gage, and Pressure Sensors Universal Power Supply: 40 to 250 VAC or 21.6 to 250 VDC Built-in USB Port Meter Update Rate up to 160/Second Built-in Modbus Communications Setpoints: Dual and Quad Relay; Quad Sinking and Sourcing (W/Option Card) Retransmitted Analog Output (W/Option Card) Communications: RS-232, RS-485, DeviceNet, and Profibus (W/Option Card)
  • Load Cells, Strain Gage, and Pressure Sensors
  • Universal Power Supply: 40 to 250 VAC or 21.6 to 250 VDC
  • Built-in USB Port
  • Meter Update Rate up to 160/Second
  • Built-in Modbus Communications
  • Setpoints: Dual and Quad Relay; Quad Sinking and Sourcing (W/Option Card)
  • Retransmitted Analog Output (W/Option Card)
  • Communications: RS-232, RS-485, DeviceNet, and Profibus (W/Option Card)
Supplier's Site Datasheet
Meters - RLC358-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LCD - Tri Color Characters, Backlight Display Panel Mount

Process Meter LCD - Tri Color Characters, Backlight Display Panel Mount

Buy Now Datasheet
Dual Line Strain Gauge Meter, 40V-250Vac; No. Of Digits / Alpha Red Lion Controls - 28W3562 - Newark, An Avnet Company
Chicago, IL, United States
Dual Line Strain Gauge Meter, 40V-250Vac; No. Of Digits / Alpha Red Lion Controls
28W3562
Dual Line Strain Gauge Meter, 40V-250Vac; No. Of Digits / Alpha Red Lion Controls 28W3562
DUAL LINE STRAIN GAUGE METER, 40V-250VAC; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:-24mV to +24mV / -240mV to +240mV; Digit Height:18mm; Panel Cutout Height:49.53mm; Panel Cutout Width:96.52mm RoHS Compliant: Yes

DUAL LINE STRAIN GAUGE METER, 40V-250VAC; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:-24mV to +24mV / -240mV to +240mV; Digit Height:18mm; Panel Cutout Height:49.53mm; Panel Cutout Width:96.52mm RoHS Compliant: Yes

Supplier's Site Datasheet
Meters PAX2S000
PROCESS METER MULTI LCD PNL MT

PROCESS METER MULTI LCD PNL MT

Supplier's Site Datasheet
Panel Meters - PAX2S000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAX2S000
Panel Meters PAX2S000
Process Meter LCD - Tri Color Characters, Backlight Display Panel Mount

Process Meter LCD - Tri Color Characters, Backlight Display Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAX2S000 RLC358-ND 28W3562 PAX2S000 PAX2S000
Product Name PAX2S Strain Gage Meter Meters Dual Line Strain Gauge Meter, 40V-250Vac; No. Of Digits / Alpha Red Lion Controls Meters Panel Meters
Input Type Strain Gauge DC Voltage Strain Gauge; Strain Gauge / Process
Outputs Option Cards Available
Display Technology LCD
Display Colors Multi LCD - Tri Color Characters, Backlight
Voltage Range 0.0240 to 0.2400 volts -0.0240 to 0.2400 volts 40 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2314119 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Temperature
Width 68 mm (2.68 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details