Red Lion Controls, Inc. CUB®5 DC Volt Meter with Reflective Display CUB5VR00

Description
Four Selectable D.C. Ranges 0 to 200 mV, 2 V, 20 V, 200 V Minimum and Maximum Display Capture LCD, Reflective Display 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® Programmable NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet
Description
Four Selectable D.C. Ranges 0 to 200 mV, 2 V, 20 V, 200 V Minimum and Maximum Display Capture LCD, Reflective Display 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® Programmable NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB®5 DC Volt Meter with Reflective Display - CUB5VR00 - Red Lion Controls, Inc.
York, PA, United States
CUB®5 DC Volt Meter with Reflective Display
CUB5VR00
CUB®5 DC Volt Meter with Reflective Display CUB5VR00
Four Selectable D.C. Ranges 0 to 200 mV, 2 V, 20 V, 200 V Minimum and Maximum Display Capture LCD, Reflective Display 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Operates from 9 to 28 VDC Power Source Front Panel or Crimson® Programmable NEMA 4X/IP65 Sealed Front Bezel
  • Four Selectable D.C. Ranges
    0 to 200 mV, 2 V, 20 V, 200 V
  • Minimum and Maximum Display Capture
  • LCD, Reflective Display
  • 0.48" (12.2 mm) High Digits
  • Optional Serial Communication Modules (RS-232 or RS-485)
  • Optional Setpoint Cards available (Dual Sink or Relay)
  • Optional USB Programming Card available
  • Operates from 9 to 28 VDC Power Source
  • Front Panel or Crimson® Programmable
  • NEMA 4X/IP65 Sealed Front Bezel
Supplier's Site Datasheet
Meters - RLC143-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Voltage Meter; No. Of Digits / Alpha Red Lion Controls - 18M8514 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Red Lion Controls
18M8514
Voltage Meter; No. Of Digits / Alpha Red Lion Controls 18M8514
VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:0mV to 200mV / 0V to 2V / 0V to 20V / 0V to 200V; Digit Height:12.2mm; Panel Cutout Height:33.02mm; Panel Cutout Width:68.07mm; Supply Voltage Min:9VDC RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:0mV to 200mV / 0V to 2V / 0V to 20V / 0V to 200V; Digit Height:12.2mm; Panel Cutout Height:33.02mm; Panel Cutout Width:68.07mm; Supply Voltage Min:9VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - CUB5VR00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
CUB5VR00
Panel Meters CUB5VR00
Voltmeter LCD - Black Characters Display Panel Mount

Voltmeter LCD - Black Characters Display Panel Mount

Buy Now
PANEL METER; DC VOLT METER WITH REFLECTIVE DISPLAY - 70030279 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL METER; DC VOLT METER WITH REFLECTIVE DISPLAY
70030279
PANEL METER; DC VOLT METER WITH REFLECTIVE DISPLAY 70030279
The CUB5 Series is a range of miniature analog meters that offer communication and control capability. Whether the input is DC Current, DC Voltage, Process Signals, RTD or Thermocouples, there is a CUB5 model to handle it. The communication and control capability are accomplished with plug-in option cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last meter you will need to buy. Features: Reflective or Selectable Red/Green Backlight 0.48" High Digits (12.2 mm) LCD Display Programmable Decimal Point Front Panel and Remote Reset Communication Capability Control Capability Specifications: Power Supply: 9 to 28 VDC DC Current: 200 μA to 200 mA DC Voltage: 200 mV to 200 V Process Signals: 0(4) to 20 mA or 0 - 10 VDC RTD — Pt385, Pt392, Ni672, Cu427 Thermocouple — T, E, J, K, R, S, B, N, and mV RS232 or RS485 Communication Option Cards Dual Relay or Dual Sinking Control Capability

The CUB5 Series is a range of miniature analog meters that offer communication and control capability. Whether the input is DC Current, DC Voltage, Process Signals, RTD or Thermocouples, there is a CUB5 model to handle it. The communication and control capability are accomplished with plug-in option cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last meter you will need to buy.
Features:

  • Reflective or Selectable Red/Green Backlight
  • 0.48" High Digits (12.2 mm) LCD Display
  • Programmable Decimal Point
  • Front Panel and Remote Reset
  • Communication Capability
  • Control Capability
    Specifications:
  • Power Supply: 9 to 28 VDC
  • DC Current: 200 μA to 200 mA
  • DC Voltage: 200 mV to 200 V
  • Process Signals: 0(4) to 20 mA or 0 - 10 VDC
  • RTD — Pt385, Pt392, Ni672, Cu427
  • Thermocouple — T, E, J, K, R, S, B, N, and mV
  • RS232 or RS485 Communication Option Cards
  • Dual Relay or Dual Sinking Control Capability
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB5VR00 RLC143-ND 18M8514 CUB5VR00 70030279
Product Name CUB®5 DC Volt Meter with Reflective Display Meters Voltage Meter; No. Of Digits / Alpha Red Lion Controls Panel Meters PANEL METER; DC VOLT METER WITH REFLECTIVE DISPLAY
Input Type DC Voltage DC Voltage DC Voltage; DC Voltage
Outputs Option Cards Available
Display Technology LCD LCD
Voltage Range 0.0 to 200 volts 0.0 to 200 volts 9 to 28 volts 0.2000 to 200 volts
Width 68 mm (2.68 inch) 47.24 mm (1.86 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers