Red Lion Controls, Inc. PAX® Temperature Meter, Green Display, DC Powered PAXT0110

Description
Thermocouple & RTD Panel Meter 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Green Display Conforms to ITS-90 Standards F or C Unit Overlay w/Backlight Field Upgradeable Option Cards 11 to 36 VDC (24 VDC nominal) Input Power NEMX 4X/IP65
Request a Quote Datasheet
Description
Thermocouple & RTD Panel Meter 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Green Display Conforms to ITS-90 Standards F or C Unit Overlay w/Backlight Field Upgradeable Option Cards 11 to 36 VDC (24 VDC nominal) Input Power NEMX 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Temperature Meter, Green Display, DC Powered - PAXT0110 - Red Lion Controls, Inc.
York, PA, United States
PAX® Temperature Meter, Green Display, DC Powered
PAXT0110
PAX® Temperature Meter, Green Display, DC Powered PAXT0110
Thermocouple & RTD Panel Meter 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Green Display Conforms to ITS-90 Standards F or C Unit Overlay w/Backlight Field Upgradeable Option Cards 11 to 36 VDC (24 VDC nominal) Input Power NEMX 4X/IP65
  • Thermocouple & RTD Panel Meter
  • 1/8 DIN (50 mm x 97 mm)
  • 5 Digit, 0.56" (14 mm) LED
  • Green Display
  • Conforms to ITS-90 Standards
  • F or C Unit Overlay w/Backlight
  • Field Upgradeable Option Cards
  • 11 to 36 VDC (24 VDC nominal) Input Power
  • NEMX 4X/IP65
Supplier's Site Datasheet
Meters - RLC400-ND - DigiKey
Thief River Falls, MN, United States
Temperature (RTD, Type B, C, E, J, K, N, R, S, T) LED - Green Characters Display Panel Mount

Temperature (RTD, Type B, C, E, J, K, N, R, S, T) LED - Green Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - PAXT0110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAXT0110
Panel Meters PAXT0110
Temperature Meter LED - Green Characters Display Panel Mount

Temperature Meter LED - Green Characters Display Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXT0110 RLC400-ND PAXT0110
Product Name PAX® Temperature Meter, Green Display, DC Powered Meters Panel Meters
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
Display Colors Green Green
Input Type Temperature DC Voltage; Temperature
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
12-ch 10-32 UNF(F) Front Panel LAN-XI - UA-2107-A-120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 12
Input Type Standardized voltage (+/- 10V)
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details