Red Lion Controls, Inc. CUB7 8-Digit Counter, High Volt. Input, Reflective Display CUB7CVS0

Description
28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Reflective Display Isolated High Voltage Input (50-250 VDC/VAC) Standard Wire Connections or Optional Plug-in Terminal Block UL Listed NEMA 4X/IP65 Front Bezel
Request a Quote Datasheet
Description
28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Reflective Display Isolated High Voltage Input (50-250 VDC/VAC) Standard Wire Connections or Optional Plug-in Terminal Block UL Listed NEMA 4X/IP65 Front Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB7 8-Digit Counter, High Volt. Input, Reflective Display - CUB7CVS0 - Red Lion Controls, Inc.
York, PA, United States
CUB7 8-Digit Counter, High Volt. Input, Reflective Display
CUB7CVS0
CUB7 8-Digit Counter, High Volt. Input, Reflective Display CUB7CVS0
28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Reflective Display Isolated High Voltage Input (50-250 VDC/VAC) Standard Wire Connections or Optional Plug-in Terminal Block UL Listed NEMA 4X/IP65 Front Bezel
  • 28 mm x 51 mm
  • 8 Digit, 0.35" (9 mm) LCD
  • LCD, Reflective Display
  • Isolated High Voltage Input (50-250 VDC/VAC)
  • Standard Wire Connections or Optional Plug-in Terminal Block
  • UL Listed
  • NEMA 4X/IP65 Front Bezel
Supplier's Site Datasheet
Counters, Hour Meters - RLC138-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC138-ND
Counters, Hour Meters RLC138-ND
Totalizer Battery, 3.6VDC Panel Mount

Totalizer Battery, 3.6VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - CUB7CVS0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
CUB7CVS0
Panel Meters - Counters, Hour Meters CUB7CVS0
Totalizer Battery, 3.6VDC Panel Mount

Totalizer Battery, 3.6VDC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB7CVS0 RLC138-ND CUB7CVS0
Product Name CUB7 8-Digit Counter, High Volt. Input, Reflective Display Counters, Hour Meters Panel Meters - Counters, Hour Meters
Character Size Less Than 0.37 (9.4mm)
Number Digits 8.0
Width 28 mm (1.1 inch) 45 mm (1.77 inch)
Depth 51 mm (2.01 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 7966907 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, potentiometer signals, resistance, temperature, voltage
Width 91.5 mm (3.6 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details