Red Lion Controls, Inc. Single Preset Timer, NPN OC/Relay Output, DC Powered C48TS013

Description
Single Preset 50 mm x 50 mm 2 Line, 6 Character Reflective LCD 12 Timer Range Modes NPN OC/Relay Output 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Datasheet
Description
Single Preset 50 mm x 50 mm 2 Line, 6 Character Reflective LCD 12 Timer Range Modes NPN OC/Relay Output 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Preset Timer, NPN OC/Relay Output, DC Powered - C48TS013 - Red Lion Controls, Inc.
York, PA, United States
Single Preset Timer, NPN OC/Relay Output, DC Powered
C48TS013
Single Preset Timer, NPN OC/Relay Output, DC Powered C48TS013
Single Preset 50 mm x 50 mm 2 Line, 6 Character Reflective LCD 12 Timer Range Modes NPN OC/Relay Output 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
  • Single Preset
  • 50 mm x 50 mm
  • 2 Line, 6 Character Reflective LCD
  • 12 Timer Range Modes
  • NPN OC/Relay Output
  • 11 to 36 VDC (24 VDC nominal) Input Power
  • NEMA 4X/IP65
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Digital Panel Meters
Product Number C48TS013
Product Name Single Preset Timer, NPN OC/Relay Output, DC Powered
Outputs Relay
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
3/1-ch Front Panel LAN-XI Sound - UA-2104--031- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details
Multi Function Panel Meters - 2857356 - RS Components, Ltd.
Specs
Number Digits 3.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Temperature; Voltage, Temperature, Current
Width 45 mm (1.77 inch)
View Details