Red Lion Controls, Inc. CUB5 Dual Counter & Rate Indicator with Reflective Display CUB5R000

Description
Dual Counter or Counter/Rate Indicator 39 mm x 75 mm 8 Digit, 0.46" (12 mm) LCD LCD, Reflective, or User-Selectable Green/Red LED Backlighting Preset Capability with Optional Output Card Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Front Panel Programming Decimal Points and Scaling 10 - 28 VDC Power Up to 20 KHz NEMA 4X/IP65
Request a Quote Datasheet
Description
Dual Counter or Counter/Rate Indicator 39 mm x 75 mm 8 Digit, 0.46" (12 mm) LCD LCD, Reflective, or User-Selectable Green/Red LED Backlighting Preset Capability with Optional Output Card Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Front Panel Programming Decimal Points and Scaling 10 - 28 VDC Power Up to 20 KHz NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB5 Dual Counter & Rate Indicator with Reflective Display - CUB5R000 - Red Lion Controls, Inc.
York, PA, United States
CUB5 Dual Counter & Rate Indicator with Reflective Display
CUB5R000
CUB5 Dual Counter & Rate Indicator with Reflective Display CUB5R000
Dual Counter or Counter/Rate Indicator 39 mm x 75 mm 8 Digit, 0.46" (12 mm) LCD LCD, Reflective, or User-Selectable Green/Red LED Backlighting Preset Capability with Optional Output Card Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card available Front Panel Programming Decimal Points and Scaling 10 - 28 VDC Power Up to 20 KHz NEMA 4X/IP65
  • Dual Counter or Counter/Rate Indicator
  • 39 mm x 75 mm
  • 8 Digit, 0.46" (12 mm) LCD
  • LCD, Reflective, or User-Selectable Green/Red LED Backlighting
  • Preset Capability with Optional Output Card
  • Optional Serial Communication Modules (RS-232 or RS-485)
  • Optional Setpoint Cards available (Dual Sink or Relay)
  • Optional USB Programming Card available
  • Front Panel Programming
  • Decimal Points and Scaling
  • 10 - 28 VDC Power
  • Up to 20 KHz
  • NEMA 4X/IP65
Supplier's Site Datasheet
Counters, Hour Meters - RLC121-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC121-ND
Counters, Hour Meters RLC121-ND
Batch, Tachometer, Totalizer 9 ~ 28VDC Panel Mount

Batch, Tachometer, Totalizer 9 ~ 28VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - CUB5R000 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
CUB5R000
Panel Meters - Counters, Hour Meters CUB5R000
COUNTER LCD 8 CHAR 9-28V PNL MT

COUNTER LCD 8 CHAR 9-28V PNL MT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - CUB5R000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
CUB5R000
Panel Meters - Counters, Hour Meters CUB5R000
Batch, Tachometer, Totalizer 9 ~ 28VDC Panel Mount

Batch, Tachometer, Totalizer 9 ~ 28VDC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB5R000 RLC121-ND CUB5R000 CUB5R000
Product Name CUB5 Dual Counter & Rate Indicator with Reflective Display Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 8.0
Width 39 mm (1.54 inch) 68 mm (2.68 inch)
Depth 75 mm (2.95 inch)
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers