Red Lion Controls, Inc. Counters, Hour Meters APLR0600

Description
Tachometer, Totalizer 115VAC Panel Mount
Request a Quote Datasheet
Description
Tachometer, Totalizer 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - RLC416-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC416-ND
Counters, Hour Meters RLC416-ND
Tachometer, Totalizer 115VAC Panel Mount

Tachometer, Totalizer 115VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - APLR0600 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
APLR0600
Panel Meters - Counters, Hour Meters APLR0600
TACHOMETER LED 6 CHAR 115V PANEL

TACHOMETER LED 6 CHAR 115V PANEL

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - APLR0600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
APLR0600
Panel Meters - Counters, Hour Meters APLR0600
Tachometer, Totalizer 115VAC Panel Mount

Tachometer, Totalizer 115VAC Panel Mount

Buy Now Datasheet
Digital Indicator, 230Vac; No. Of Digits / Alpha Red Lion Controls - 30M3069 - Newark, An Avnet Company
Chicago, IL, United States
Digital Indicator, 230Vac; No. Of Digits / Alpha Red Lion Controls
30M3069
Digital Indicator, 230Vac; No. Of Digits / Alpha Red Lion Controls 30M3069
DIGITAL INDICATOR, 230VAC; No. of Digits / Alpha:6; Meter Function:-; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:0°C RoHS Compliant: NA

DIGITAL INDICATOR, 230VAC; No. of Digits / Alpha:6; Meter Function:-; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:0°C RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number RLC416-ND APLR0600 APLR0600 30M3069
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters Digital Indicator, 230Vac; No. Of Digits / Alpha Red Lion Controls
Outputs Analog, Solid State
Display Technology LED
Display Colors Red LED - Red Characters
Width 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

12-ch SMB(M) Front Panel LAN-XI - UA-2107--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 12
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 1443693 - RS Components, Ltd.
Specs
Input Type Temperature; Humidity, temperature
Width 99 mm (3.9 inch)
Height 34 mm (1.34 inch)
View Details