Red Lion Controls, Inc. Batch Counter, 1 NPN OC & 2 Relay Outputs, AC Powered C48CB008

Description
Three Preset Version 50 mm x 50 mm 2 Line, 6 Character Reflective LCD Bi-Directional and Quadrature Counting 1 NPN OC/2 Relay Outputs RS-485 Communications Up to 11 KHz NEMA 4X/IP65
Datasheet
Description
Three Preset Version 50 mm x 50 mm 2 Line, 6 Character Reflective LCD Bi-Directional and Quadrature Counting 1 NPN OC/2 Relay Outputs RS-485 Communications Up to 11 KHz NEMA 4X/IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batch Counter, 1 NPN OC & 2 Relay Outputs, AC Powered - C48CB008 - Red Lion Controls, Inc.
York, PA, United States
Batch Counter, 1 NPN OC & 2 Relay Outputs, AC Powered
C48CB008
Batch Counter, 1 NPN OC & 2 Relay Outputs, AC Powered C48CB008
Three Preset Version 50 mm x 50 mm 2 Line, 6 Character Reflective LCD Bi-Directional and Quadrature Counting 1 NPN OC/2 Relay Outputs RS-485 Communications Up to 11 KHz NEMA 4X/IP65
  • Three Preset Version
  • 50 mm x 50 mm
  • 2 Line, 6 Character Reflective LCD
  • Bi-Directional and Quadrature Counting
  • 1 NPN OC/2 Relay Outputs
  • RS-485 Communications
  • Up to 11 KHz
  • NEMA 4X/IP65
Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - C48CB008 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
C48CB008
Panel Meters - Counters, Hour Meters C48CB008
Batch, Preset, Totalizer 85 ~ 250VAC Panel Mount

Batch, Preset, Totalizer 85 ~ 250VAC Panel Mount

Buy Now
Panel Meters - Counters, Hour Meters - C48CB008 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
C48CB008
Panel Meters - Counters, Hour Meters C48CB008
COUNTER LCD 6 CHAR 85-250V PANEL

COUNTER LCD 6 CHAR 85-250V PANEL

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number C48CB008 C48CB008 C48CB008
Product Name Batch Counter, 1 NPN OC & 2 Relay Outputs, AC Powered Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Outputs Relay
Width 50 mm (1.97 inch)
Depth 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

4/1-ch Front Panel LAN-XI Light for 3677 - UA-3100--041- - Hottinger Brüel & Kjær A/S
Specs
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 7967073 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Current; DC Current; Current
Width 91.5 mm (3.6 inch)
View Details