Red Lion Controls, Inc. Dual Preset Timer, Dual Relay Outputs, AC Powered C48TD007

Description
Dual Preset 50 mm x 50 mm 2 Line, 6 Character Reflective LCD 12 Timer Range Modes Dual Relay Outputs RS-485 Communications 85 to 250 VAC Input Power NEMA 4X/IP65
Datasheet
Description
Dual Preset 50 mm x 50 mm 2 Line, 6 Character Reflective LCD 12 Timer Range Modes Dual Relay Outputs RS-485 Communications 85 to 250 VAC Input Power NEMA 4X/IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Preset Timer, Dual Relay Outputs, AC Powered - C48TD007 - Red Lion Controls, Inc.
York, PA, United States
Dual Preset Timer, Dual Relay Outputs, AC Powered
C48TD007
Dual Preset Timer, Dual Relay Outputs, AC Powered C48TD007
Dual Preset 50 mm x 50 mm 2 Line, 6 Character Reflective LCD 12 Timer Range Modes Dual Relay Outputs RS-485 Communications 85 to 250 VAC Input Power NEMA 4X/IP65
  • Dual Preset
  • 50 mm x 50 mm
  • 2 Line, 6 Character Reflective LCD
  • 12 Timer Range Modes
  • Dual Relay Outputs
  • RS-485 Communications
  • 85 to 250 VAC Input Power
  • NEMA 4X/IP65
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Digital Panel Meters
Product Number C48TD007
Product Name Dual Preset Timer, Dual Relay Outputs, AC Powered
Outputs Relay
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 2313891 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Resistance, Voltage, Potentiometer Signal, Temperature, Current
Width 92 mm (3.62 inch)
View Details
Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details