Red Lion Controls, Inc. PAX® Universal DC Input Meter, Green Display, DC Powered PAXD0110

Description
Universal DC Input 4 Voltage (300 VDC Max) and 5 Current (2A DC Max) Ranges 3 Resistance Ranges - 10K ohm max 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Green Display Field Upgradeable Option Cards 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Request a Quote Datasheet
Description
Universal DC Input 4 Voltage (300 VDC Max) and 5 Current (2A DC Max) Ranges 3 Resistance Ranges - 10K ohm max 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Green Display Field Upgradeable Option Cards 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Universal DC Input Meter, Green Display, DC Powered - PAXD0110 - Red Lion Controls, Inc.
York, PA, United States
PAX® Universal DC Input Meter, Green Display, DC Powered
PAXD0110
PAX® Universal DC Input Meter, Green Display, DC Powered PAXD0110
Universal DC Input 4 Voltage (300 VDC Max) and 5 Current (2A DC Max) Ranges 3 Resistance Ranges - 10K ohm max 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Green Display Field Upgradeable Option Cards 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
  • Universal DC Input
  • 4 Voltage (300 VDC Max) and 5 Current (2A DC Max) Ranges
  • 3 Resistance Ranges - 10K ohm max
  • 1/8 DIN (50 mm x 97 mm)
  • 5 Digit, 0.56" (14 mm) LED
  • Green Display
  • Field Upgradeable Option Cards
  • 11 to 36 VDC (24 VDC nominal) Input Power
  • NEMA 4X/IP65
Supplier's Site Datasheet
Meters - RLC377-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter), Voltage (Voltmeter) LED - Green Characters Display Panel Mount

Current (Ammeter), Voltage (Voltmeter) LED - Green Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - PAXD0110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAXD0110
Panel Meters PAXD0110
Ammeter, Voltmeter LED - Green Characters Display Panel Mount

Ammeter, Voltmeter LED - Green Characters Display Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXD0110 RLC377-ND PAXD0110
Product Name PAX® Universal DC Input Meter, Green Display, DC Powered Meters Panel Meters
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
Display Colors Green Green
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Depth 97 mm (3.82 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 1718478 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Temperature
Width 45 mm (1.77 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details