Red Lion Controls, Inc. PM-50 Digital Input Graphical Meter - 3.5" PM500D0301600F00

Description
Universal Digital (pulsed) Inputs 3.5" (1/16 DIN) 18-bit color display with resistive touchscreen and swipe gesture DC powered, AC powered with optional module Choice of programming options Data Access Point; communication choices - Wi-Fi®, RS-485/Modbus and optional Ethernet or RS-232 NEMA 4X/IP65 sealed front bezel
Request a Quote Datasheet
Description
Universal Digital (pulsed) Inputs 3.5" (1/16 DIN) 18-bit color display with resistive touchscreen and swipe gesture DC powered, AC powered with optional module Choice of programming options Data Access Point; communication choices - Wi-Fi®, RS-485/Modbus and optional Ethernet or RS-232 NEMA 4X/IP65 sealed front bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM-50 Digital Input Graphical Meter - 3.5
York, PA, United States
PM-50 Digital Input Graphical Meter - 3.5"
PM500D0301600F00
PM-50 Digital Input Graphical Meter - 3.5" PM500D0301600F00
Universal Digital (pulsed) Inputs 3.5" (1/16 DIN) 18-bit color display with resistive touchscreen and swipe gesture DC powered, AC powered with optional module Choice of programming options Data Access Point; communication choices - Wi-Fi®, RS-485/Modbus and optional Ethernet or RS-232 NEMA 4X/IP65 sealed front bezel
  • Universal Digital (pulsed) Inputs
  • 3.5" (1/16 DIN) 18-bit color display with resistive touchscreen and swipe gesture
  • DC powered, AC powered with optional module
  • Choice of programming options
  • Data Access Point; communication choices - Wi-Fi®, RS-485/Modbus and optional Ethernet or RS-232
  • NEMA 4X/IP65 sealed front bezel
Supplier's Site Datasheet
Counters, Hour Meters - 68-PM500D0301600F00-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
68-PM500D0301600F00-ND
Counters, Hour Meters 68-PM500D0301600F00-ND
Batch, Preset, Tachometer, Totalizer 24VDC DIN Rail, Panel Mount

Batch, Preset, Tachometer, Totalizer 24VDC DIN Rail, Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - PM500D0301600F00 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
PM500D0301600F00
Panel Meters - Counters, Hour Meters PM500D0301600F00
GRAPHICAL PANEL METER, PM-50, 3.

GRAPHICAL PANEL METER, PM-50, 3.

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - PM500D0301600F00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
PM500D0301600F00
Panel Meters - Counters, Hour Meters PM500D0301600F00
Batch, Preset, Tachometer, Totalizer 24VDC DIN Rail, Panel Mount

Batch, Preset, Tachometer, Totalizer 24VDC DIN Rail, Panel Mount

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PM500D0301600F00 68-PM500D0301600F00-ND PM500D0301600F00 PM500D0301600F00
Product Name PM-50 Digital Input Graphical Meter - 3.5" Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Outputs Analog; Analog
Unlock Full Specs
to access all available technical data

Similar Products

3/3-ch Front Panel LAN-XI for 3057 - UA-3122--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - MFM384-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 629963 - RS Components, Ltd.
Specs
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Voltage, Current, Frequency
View Details