Red Lion Controls, Inc. 8-Digit Timer, Low Voltage SRC Input, Reflective Display CUB7TCS1

Description
Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Reflective Display Low Voltage SRC Input Model (28 VDC max) 9 Programmable Timer Ranges Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation Standard Wire Connections or Optional Plug-in Terminal Block NEMA 4X/IP65
Request a Quote Datasheet
Description
Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Reflective Display Low Voltage SRC Input Model (28 VDC max) 9 Programmable Timer Ranges Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation Standard Wire Connections or Optional Plug-in Terminal Block NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Digit Timer, Low Voltage SRC Input, Reflective Display - CUB7TCS1 - Red Lion Controls, Inc.
York, PA, United States
8-Digit Timer, Low Voltage SRC Input, Reflective Display
CUB7TCS1
8-Digit Timer, Low Voltage SRC Input, Reflective Display CUB7TCS1
Elapsed Time Indicator 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Reflective Display Low Voltage SRC Input Model (28 VDC max) 9 Programmable Timer Ranges Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation Standard Wire Connections or Optional Plug-in Terminal Block NEMA 4X/IP65
  • Elapsed Time Indicator
  • 28 mm x 51 mm
  • 8 Digit, 0.35" (9 mm) LCD
  • LCD, Reflective Display
  • Low Voltage SRC Input Model (28 VDC max)
  • 9 Programmable Timer Ranges
  • Internal Lithium Battery Provides up to 7 Years of Typical Uninterrupted Operation
  • Standard Wire Connections or Optional Plug-in Terminal Block
  • NEMA 4X/IP65
Supplier's Site Datasheet
Counters, Hour Meters - RLC307-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC307-ND
Counters, Hour Meters RLC307-ND
Time Counter (Hour Meter) None Required (Battery Included) Panel Mount

Time Counter (Hour Meter) None Required (Battery Included) Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - CUB7TCS1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
CUB7TCS1
Panel Meters - Counters, Hour Meters CUB7TCS1
Time Counter (Hour Meter) None Required (Battery Included) Panel Mount

Time Counter (Hour Meter) None Required (Battery Included) Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB7TCS1 RLC307-ND CUB7TCS1
Product Name 8-Digit Timer, Low Voltage SRC Input, Reflective Display Counters, Hour Meters Panel Meters - Counters, Hour Meters
Character Size Less Than 0.37 (9.4mm)
Number Digits 8.0
Width 28 mm (1.1 inch) 45 mm (1.77 inch)
Depth 51 mm (2.01 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 2333535 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Temperature; Voltage, RTD Temperature Prob, Current, Temperature
Width 45 mm (1.77 inch)
View Details
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details