Red Lion Controls, Inc. PX2CHZ - Temperature/Process Profile Controller, 1/8 DIN Horizontal PX2CHZ00

Description
PID Control With Reduced Overshoot Universal Input for Process, Temperature, Voltage, Current And Resistance Programmable Dual Line Display With Units And Bar Graph Four Programmable Universal Annunciators Tri-Color Display, With 7 Programmable Color Zones Field Installable Option Cards for Setpoints, Communication and Retransmitted Analog Output Support for FlexCards, including Second Analog Input, Remote Setpoint, Heater Current Monitor or a 2nd PID Controller Ramp/Soak Capability, up to 16 profiles with 20 steps each Up To 16 Alarms With Boolean Logic Functionality Built-In USB Programming Port Enabling Unit Configuration With Crimson® Programming Software NEMA 4X/IP65 Sealed Front Bezel
Datasheet
Description
PID Control With Reduced Overshoot Universal Input for Process, Temperature, Voltage, Current And Resistance Programmable Dual Line Display With Units And Bar Graph Four Programmable Universal Annunciators Tri-Color Display, With 7 Programmable Color Zones Field Installable Option Cards for Setpoints, Communication and Retransmitted Analog Output Support for FlexCards, including Second Analog Input, Remote Setpoint, Heater Current Monitor or a 2nd PID Controller Ramp/Soak Capability, up to 16 profiles with 20 steps each Up To 16 Alarms With Boolean Logic Functionality Built-In USB Programming Port Enabling Unit Configuration With Crimson® Programming Software NEMA 4X/IP65 Sealed Front Bezel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PX2CHZ - Temperature/Process Profile Controller, 1/8 DIN Horizontal - PX2CHZ00 - Red Lion Controls, Inc.
York, PA, United States
PX2CHZ - Temperature/Process Profile Controller, 1/8 DIN Horizontal
PX2CHZ00
PX2CHZ - Temperature/Process Profile Controller, 1/8 DIN Horizontal PX2CHZ00
PID Control With Reduced Overshoot Universal Input for Process, Temperature, Voltage, Current And Resistance Programmable Dual Line Display With Units And Bar Graph Four Programmable Universal Annunciators Tri-Color Display, With 7 Programmable Color Zones Field Installable Option Cards for Setpoints, Communication and Retransmitted Analog Output Support for FlexCards, including Second Analog Input, Remote Setpoint, Heater Current Monitor or a 2nd PID Controller Ramp/Soak Capability, up to 16 profiles with 20 steps each Up To 16 Alarms With Boolean Logic Functionality Built-In USB Programming Port Enabling Unit Configuration With Crimson® Programming Software NEMA 4X/IP65 Sealed Front Bezel
  • PID Control With Reduced Overshoot
  • Universal Input for Process, Temperature, Voltage, Current And Resistance
  • Programmable Dual Line Display With Units And Bar Graph
  • Four Programmable Universal Annunciators
  • Tri-Color Display, With 7 Programmable Color Zones
  • Field Installable Option Cards for Setpoints, Communication and Retransmitted Analog Output
  • Support for FlexCards, including Second Analog Input, Remote Setpoint, Heater Current Monitor or a 2nd PID Controller
  • Ramp/Soak Capability, up to 16 profiles with 20 steps each
  • Up To 16 Alarms With Boolean Logic Functionality
  • Built-In USB Programming Port Enabling Unit Configuration With Crimson® Programming Software
  • NEMA 4X/IP65 Sealed Front Bezel
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Digital Panel Meters
Product Number PX2CHZ00
Product Name PX2CHZ - Temperature/Process Profile Controller, 1/8 DIN Horizontal
Features Alarms
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Multi Function Panel Meters - 2857483 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Current, Voltage
Width 71 mm (2.8 inch)
View Details