Radwell International Datasheets for Motor Contactors

Motor contactors are relays with large current capacity for connecting and disconnecting a motor from the power supply. Typically, motor contractors are multi-pole for control of all current carrying conductors.
Motor Contactors: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22
Product Name Notes
3 POLE, 110 COIL VAC AT 50/60 HZ, 12 AMP AT 440 VAC, 16 AMP AT 690 VAC AND 20 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR BS 5424, CSA,...
3 POLE, 110 COIL VAC AT 50/60 HZ, 12 AMP AT 440 VAC, REVERSIBLE IEC CONTACTOR 1 PHASE HP: 1 AT 115 VAC, 2 AT 230/240 VAC, 3 PHASE HP:...
3 POLE, 110 COIL VAC AT 50/60 HZ, 32 AMP AT 440 VAC, REVERSIBLE IEC CONTACTOR 1 PHASE HP: 2 AT 115 VAC, 5 AT 230/240 VAC, 3 PHASE HP:...
3 POLE, 110 COIL VAC AT 50/60 HZ, 80 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR BUREAU VERITAS, CCC, CSA, CSA C22.2 NO. 14, DNV, EN/IEC 60947-4-1, EN/IEC 60947-5-1, GL,...
3 POLE, 120 COIL VAC AT 50/60 HZ, 18 AMP AT 440 VAC, REVERSIBLE IEC CONTACTOR 1 PHASE HP: 1 AT 115 VAC, 3 AT 230/240 VAC, 3 PHASE HP:...
3 POLE, 120 COIL VAC AT 50/60 HZ, 9 AMP AT 440 VAC, REVERSIBLE IEC CONTACTOR 1 PHASE HP: 0.5 AT 115 VAC, 1 AT 230/240 VAC, 3 PHASE HP:...
3 POLE, 24 COIL VAC AT 50/60 HZ, 65 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR CCC, CSA, CSA C22.2 NO. 14, EN/IEC 60947-4-1, EN/IEC 60947-5-1, GOST, ROHS COMPLIANT, UL...
3 POLE, 24 COIL VAC AT 50/60 HZ, 9 AMP AT 440 VAC, REVERSIBLE IEC CONTACTOR 1 PHASE HP: 0.5 AT 115 VAC, 1 AT 230/240 VAC, 3 PHASE HP:...
3 POLE, 24 COIL VDC, 12 AMP AT 440 VAC, 16 AMP AT 690 VAC AND 20 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR BS 5424, CSA, IEC 60947, NF...
3 POLE, 24 COIL VDC, 6 AMP AT 440 VAC, IEC CONTACTOR BS 5424, CSA, IEC 60947, NF C 63-110, ROHS COMPLIANT, UL LISTED, VDE 0660. FREE 2 YEAR RADWELL...
3 POLE, 480 COIL VAC AT 60 HZ, 80 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR BUREAU VERITAS, CCC, CSA, CSA C22.2 NO. 14, DNV, EN/IEC 60947-4-1, EN/IEC 60947-5-1, GL,...
4 POLE, 120 COIL VAC AT 50/60 HZ, 80 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR BUREAU VERITAS, CCC, CSA, CSA C22.2 NO. 14, DNV, EN/IEC 60947-4-1, EN/IEC 60947-5-1, GL,...
4 POLE, 24 COIL VDC, 16 AMP AT 690 VAC AND 20 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR BS 5424, CSA, IEC 60947, NF C 63-110, ROHS COMPLIANT, UL...
40 TO 65 AMP, CONTACTOR COIL FOR USE WITH LC1D40A-D65A, LC1DT60A, LC1DT80A AND TESYS D. FREE 2 YEAR RADWELL WARRANTY
63 TO 80 AMP, 690 VAC, THERMAL IEC OVERLOAD RELAY TRIP CLASS 20, FOR USE WITH LC1D80 AND LC1D95. FREE 2 YEAR RADWELL WARRANTY
9 TO 38 AMP, CONTACTOR COIL FOR USE WITH LC1D09-D38, LC1DT20-DT40 AND TESYS D. FREE 2 YEAR RADWELL WARRANTY
ADDITIONAL COIL TERMINAL BLOCK, FOR USE WITH NF SERIES. FREE 2 YEAR RADWELL WARRANTY
AEG MOTOR CONTROL Contactors & Starters LS 0501-00 209600 910-303-002-00
AEG MOTOR CONTROL Contactors & Starters LS07.10-E0
AEG MOTOR CONTROL Contactors & Starters LS07.22-AO
ASEA BROWN BOVERI Contactors & Starters LDC4
AUXILIARY CONTACT, 2 POLE, FOR AH216 BASE. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, TESYS U SERIES, 5 MA MINIMUM SWITCHING CURRENT, 17 V MINIMUM SWITCHING VOLTAGE, 250 VAC/VDC RATED OPERATING VOLTAGE, 1-NORMALLY OPEN CONTACT, 1-NORMALLY CLOSED CONTACT, SCREW CLAMP TERMINALS. FREE...
AUXILIARY CONTACT, TOP MOUNT. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACTOR, 4 N/C, FRONT MOUNT, 400 V. FREE 2 YEAR RADWELL WARRANTY
C3 CONTROLS Contactors & Starters LRNO
CAPACITOR CONTACTOR, 220-240VAC, 3PHASE, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR CONTACTOR, 58 AMP, 3 POLE, 120 VAC, 50/60 HZ . FREE 2 YEAR RADWELL WARRANTY
COIL 220V 50/60HZ FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
COIL FOR CONTACTOR, 131 VAC, IEC. FREE 2 YEAR RADWELL WARRANTY
COIL, 120 VAC ,50/60 HZ, FOR CONTACTOR: LC1D09 D12 D18. FREE 2 YEAR RADWELL WARRANTY
COIL, 24VAC, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
COIL, 500VAC, IEC, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
COIL,48V 50/60HZ FOR CONTACTOR OR RELAY. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK, 600VAC, 10AMP, NO, 278J, 720VA. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR + RELAY COIL 125VDC IEC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR + RELAY COIL 240VAC IEC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 10AMP 4POLE 24V W/LAD AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 115AMP W/95V/50HZ 115-120V/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 12AMP 3POLE 24VDC W/1-NO AUX. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 12AMP 3POLE COIL 24VDC AUX 1NC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 20A 4P 110VDC 1NO/1NC AUXILIARY CONTACT COMPOSITION. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 20AMP 24V. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 25AMP 3POLE 24VDC W/TRANSIENT SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 25AMP 4POLE W/24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 400AMP 3POLE 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 600VAC 18AMP 125V 3POLE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 600VAC 20AMP IEC + OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 600VAC 50AMP IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 600VAC 65AMP IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 600VAC 6AMP IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 9A 1 NO AUX SPRING TERMINALS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 9AMP 3POLE 24VDC W/LAD.AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR BODY,TESYS F,3P(3NO), AC-3, <=440V 185A, ***WITHOUT COIL***. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL 110-124VAC 100-109VDC F-RANGE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL 120VAC IEC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL 24VDC IEC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, 110VAC/DC, 40-400HZ, F-RANGE, TESYS, WITHOUT BUILT IN SUPPRESSOR MODULE, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, 115 TO 150 AMP, FOR USE WITH LC1D115, LC1D150 AND TESYS D. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, 200 - 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, 200-208 VAC, 40 TO 400 HZ, AC TYPE, 10 MCYCLES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, 220-230VAC, 50HZ, FOR 80 AND 95AMP CONTACTOR, IEC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, 230 VAC, 50/60 HZ, IEC, FOR 9-38 AMP CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, 230/240V, 50HZ, 240V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, 230VAC, 50/60HZ, 3600CYC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, 240 VAC, 60 HZ, FOR LC1D80 / LC1D95 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, IEC, 480 VAC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, LX1D SERIES, 48 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, LXD1, 240 VAC, 50/60 HZ, FOR 9-38 AMP CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, REPLACEMENT COIL 48 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, TESYS D SERIES, MAGNETIC, 120 VAC, 50/60 HZ, AC IEC, CLIP-ON MOUNTING, FOR 9-38A CONTACTOR FOR LXD1 SERIES. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, TESYS D, 110 VAC, 50-60 HZ, IEC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, TESYS D, 48 VAC, 50/60 HZ, SCREW TERMINALS, FOR 80 AMP AND 95 AMP CONTACTOR, 5 OHM AT +20 DEGREES C AVERAGE RESISTANCE, -5 TO +60 DEGREES C.
CONTACTOR COIL, TESYS D, FOR LC1D09 TO 38 CONTACTORS AND CAD RELAYS, 24 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL,110 VAC, IEC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR LTG E-HELD,20A,2NC,0NO,1 20V,OP. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR LTG E-HELD,20A,2NC,2NO,1 20V,OP. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR LTG E-HELD,20A,3NC,0NO,1 20V,N1. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR REVERSING 32AMP 600VAC 24VDC/COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR REVERSING, TESYS K, 3 POLE, AC-3<=440V, 6AMP, 220/230 VAC, 50/60HZ, 1 NC,. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR SIZE1 3POLE 110-120V. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR SIZE3/4 3POLE 110-120V. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR SPST-NO-DM, 24VDC, 100A, PANEL; LOAD CURRENT INDUCTIVE:100A; RELAY MOUNTING:PANEL; OPERATING VOLTAGE:900VDC; CONTACT CONFIGURATION:SPST-N O; NO. OF POLES:1 POLE; SWITCHING POWER AC3:-; SWITCHING CURRENT AC1:100A ;ROHS COMPLIANT: YES. FREE 2...
CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 12A, 120V AC, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE...
CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 12A, 24V DC, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE...
CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 3 POLE, 50A, 24-28V DC COIL, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM...
CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 50A, 110/120V AC, 50/60HZ, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED.
CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 65A, 24-28V DC, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE...
CONTACTOR W/ SIDE MOUNT AUX CONTACT, STD, NON-REVERSING, 3 POLE, 9A, 120V AC, INCLUDES SIDE MOUNT 1NO/1NC AUX CONTACT, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE...
CONTACTOR, 100A, 0NORMALLY CLOSED, 3 NORMALLY OPEN, 277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 110V, 50-60HZ, 2.2KW, 380/415V, 3HP-480V, 6 AMP, SCREW TERMINALS, IEC OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 110VDC, 11KW/400V, 15HP/480V. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 115 AMP, 3 POLE, 600 VAC, W/O COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 16 AMP, 3 POLE, COIL: 220...230 VAC 50/60 HZ, 3NO/1NO, IP2X. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 220-230 VAC COIL, 50/60 HZ, 20 A CONTINUOUS CURRENT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 230-240/240 VAC, 50/60 HZ, 80 AMP, 4 POLE, 4 NORMALLY OPEN, 37 KW, 60 HP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 24VDC, 2NO/2NC, 60 AMP, AC1 POLES. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 24VDC, 30KW , 400V, 50HP, 460V. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 1 NO, 440 V, 9 AMP, 24 VAC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 120 VAC 50/60 HZ COIL, 3 PHASE, 50 AMP. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 3 NORMALLY OPEN, 80-125 AMP, 230 VAC, 50 / 60 HZ, 1 NORMALY OPEN AUXILIARY CONTACT, 1 NORMALLY CLOSED AUXILIARY CONTACT, WITH FRONT COVER, DIN RAIL MOUNT.
CONTACTOR, 3 POLE, 3 PHASE, 440 VAC, 6 AMP, 3 NO / 1 NC, 24 VDC COIL, IEC +OPTIONS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 3 PHASE, 80 AMP, 440 VAC, 24 VDC, 1 NO + 1 NC, DIN RAIL/PANEL MOUNT, -40 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY...
CONTACTOR, 3 POLE, 575 VAC, 6 AMP, 1 NO, 24 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE,110/115 VAC 40-400HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3-POLE, 265-AMP, 600VAC, +OPTIONS, IEC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 36 AMP, 3 POLE, 690 V, 6 KV, 230 VAC COIL, 1 NO AUXILIARY CONTACT, -5 TO 55 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 4 POLE (4 NO), 40 AMP, 440 V, 230 V AC COIL, 50/60 HZ, 1 NO + 1 NC, -40 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL...
CONTACTOR, 40 AMP, 220 VAC, 50/60 HZ, 11 KW, 15 HP, 4 POLE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 40 AMP, 4 POLE, 4 NORMALLY OPEN, COIL: 115 VAC (50/60 HZ). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 4P(4NO), AC-3/AC-3E/<=440V 40A,110V AC, 50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 50 AMP, 3 POLE, 690 VAC, 3 N/O, IEC, NONREVERSING, 110 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 500 AMP, 3 POLE, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 575VAC, 80AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 575VAC, 9AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 5KV, 400 AMP, 120 VOLTS AC, HIGH VOLTAGE, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 6 AMP, 3 POLE, 1 NO AUXILIARY CONTACT, 600 VAC RATED, 220-230 VAC COIL, IEC +OPTIONS, REPLACES LC1EC03M. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 6 AMP, 3 POLES, 440 VAC, 230/240VAC COIL, 50/60HZ, 1 NO AUX, TESYS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 6 AMP, 600 VAC, 50/60 HZ, IEC OPTIONS, COIL: 110 V 50/60 HZ, 3 POLE, 1 NO AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 12 AMP, 5 HP, 1 NC AUX, 3 NO. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 12 AMP, 50/60 HZ, SCREW TERMINALS, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 3 POLE, 50 AMP, 24 VDC, 15/33 KW, 7.5/40 HP, WITH NO/NC AUXILLIARY, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 32 AMP, IEC + OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 400 AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 65 AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 80 AMP, SUPPLY: 115V 50/60 HZIEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 115AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 12AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 150AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 25AMP, IEC + OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 65AMP, 8KV, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 6AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 65 AMP, 600VAC, 3 POLE, AC 50/60 HZ, 40 HP AT 480 VAC, NONREVERSING, 120 VAC 50/60 HZ COIL, IEC + OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 6AMP, 2 POLE, 690 VAC, 2 NO, COIL: 24 VAC 50/60 HZ, SCREW TERMINALS, IP2X. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 6AMP, 3POLE, 2.2KW, 1AUX 1NO, COIL 24VDC, TESYS K SERIES, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 700 AMP, 3 PHASE, 3 POLE, 3 NO, 1000 VAC / 460 VDC RATED, 50/60 HZ, WITHOUT COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 80A, 3P, 690V, 6KV . FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 9 AMP, 3 POLE, 440 VAC, 1 NC, AUXILIARY, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 9 AMP, 3 POLE, 440 VAC, 1 NO AUX, COIL: 230...240 VAC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 9 AMP, 600 V MAX, W/ IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 9AMP,3POLE 1AUX NC, 600VAC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, COIL, 185VAC/50HZ, 220-240VAC/60HZ, IEC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, EASYPACT TVS, 3 POLE, 3 / NO, 3 PHASE, 220/440 VAC, 50/60 HZ, 9 AMP, IP2X. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, EXPANSION MODULE, MOTOR CONTROLLER, 4 INPUTS, 100-240 VAC, FOR LTMR CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, IEC, 4NO, AC-1, 60AMP, 440VAC, 120VAC, 50/60 COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, IEC, 9 AMP, 3 POLE, 24 VAC, 50/60 HZ, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, LC1D, 125 AMP, 440 VAC, 4 POLE, 4 NORMALLY OPEN, 230-240V / 50HZ, 240V / 60HZ COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, LC2 SERIES, REVERSING, 3 HP, (3) N/O CONTACTS, 6 AMPS, 110 V CONTROL VOLTAGE, 600 V VOLTAGE RATING, 3-POLE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, LC2D, 32 A, DIN RAIL, PANEL, 690 VAC, 3PST-NO, 3 POLE, 18.5 KW. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, LTG E-HELD, 20AMP, 1NC/3NO, 24V, OPEN. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, LTG, EH, OPEN, 30A, 3NO, 120V. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MAGNETIC, 6 AMP, 3 POLE, NORMALLY OPEN, COIL: 24 VAC / 50/60 HZ, 2.2 KW, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MINI, NON-REVERSING, 3 POLE, 9A, 110V AC (50HZ) / 120V AC (60HZ), 1 N/O (INTEGRAL RIGHT SIDE MOUNTED), DIMENSIONS: 58MM X 45.3MM X 51.8MM, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT...
CONTACTOR, MINIATURE IEC MAGNETIC, 6 AMP INDUCTIVE, 15 AMP RESISTIVE, 3 POLES, 120 VAC, 1/2 HP, 50/60 HZ, NON REVERSING, 1 NORMALLY OPEN AUXILLARY CONTACT. FREE 2 YEAR RADWELL WARRANTY...
CONTACTOR, MINIATURE, 9 AMP, 3 POLE, 600 VAC, 24 VDC COIL, 2 NO, -25 TO +50 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MINIATURE, 9 AMPS INDUCTIVE, 20 AMPS RESISTIVE, 3 POLES, 120VAC, 1/2 HP, 50/60 HZ, NON REVERSING, 1 NORMALLY OPEN AUXILLARY CONTACT, IEC MAGNETIC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MOTOR CONTROL, MAGNETIC, TESYS D, 80 AMP, 690 VAC, 50/60 HZ, 3 POLE, 6 KV, 3NO, 3 PHASE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MOTOR STARTER, 25 AMP, 4 POLE, 24 VDC, 2 N/O, 2N/C. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, REVERSING, IEC, 25 AMP, 575 VAC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, STD, NON-REVERSING, 3 POLE, 12A, 120V AC, 1 N/O (INTEGRAL RIGHT SIDE MOUNTED), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, STD, NON-REVERSING, 3 POLE, 12A, 24V DC, 1 N/O (INTEGRAL RIGHT SIDE MOUNTED), DIMENSIONS : 81MM X 45MM X 115MM, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 18A, 110V AC (50HZ) / 120V AC (60HZ), 1 N/O (INTEGRAL RIGHT SIDE MOUNTED), DIMENSIONS : 81MM X 45MM X 115MM, FULL PRODUCT REPLACEMENT REQUIRED,...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 18A, 24V DC, 1 N/O (INTEGRAL RIGHT SIDE MOUNTED), DIMENSIONS : 81MM X 45MM X 115MM, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 3 POLE, 50A, 24-28V DC COIL, (1 N.O. AUXIILARY), DIMENSIONS : 116.5MM X 66MM X 144MM, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 50A, 110V AC (50HZ) / 120V AC (60HZ), 1 N/O (FRONT MOUNTED), DIMENSIONS : 116.5MM X 66MM X 144MM, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 65A, 24-28V DC, 1 N/O (FRONT MOUNTED), DIMENSIONS : 116.5MM X 66MM X 144MM, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 80A, 110V AC (50HZ) / 120V AC (60HZ), 1 N/O (FRONT MOUNTED), DIMENSIONS : 116.5MM X 66MM X 144MM, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 80A, 24-28V DC, 1 N/O (FRONT MOUNTED), DIMENSIONS : 116.5MM X 66MM X 144MM, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 95A, 110V AC (50HZ) / 120V AC (60HZ), 1 N/O (FRONT MOUNTED), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE 2 YEAR...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 9A, 110V AC (50HZ) / 120V AC (60HZ), 1 N/O (INTEGRAL RIGHT SIDE MOUNTED), DIMENSIONS: 81MM X 45MM X 85MM, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT...
CONTACTOR, STD, NON-REVERSING, 3 POLE, 9A, 120V AC, 1 N/O (INTEGRAL RIGHT SIDE MOUNTED, DIMENSIONS: 81MM X 45MM X 115MM, FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED.
CONTACTOR, TESYS D, 3 POLE (3 NO), 120 VAC COIL, 80 AMP, 1 NO + 1 NC, 50/60 HZ, PANEL MOUNT, -40 TO +60 DEGREE C, IP20, REPLACES LC1D8011G6. FREE...
CONTACTOR, TESYS D, 3 POLE, 3 NO, 1 NO + 1 NC AUXILIARY CONTACT, 50 AMP, 440 VAC, COIL: 240 VAC (50/60 HZ). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS D, 3 POLE, 65 AMP, 24 VDC, 1NO/NC, 50 HP, SCREW TERMINAL, DIN RAIL MOUNT, -60 TO +80 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS D, 4 POLE, 4 N.O., 600 VAC MAX, 20 AMP MAX, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS D, 40 AMP, 4 POLE (4 NO), 440 V, 6 KV, 1 NO + 1 NC ,24 VDC STANDARD COIL, -40 TO +60 DEGREE C. FREE 2 YEAR...
CONTACTOR, TESYS D, 65 AMP, 3 POLE, COIL: 220 VAC 50/60 HZ, NON-REVERSING, AC3 IEC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS D, TYPE LP1D, 3 POLE, 3 PHASE, 125 AMP, 600V, 10HP @ 240V, 30 HP @ 480V, 60 HP @ 600V, COMPLETE WITH 24V DC COIL, 1 NO/1NC...
CONTACTOR, TESYS DECA SERIES, 65-80 AMP, 440 VAC, 300 VDC/690 VAC 25-400 HZ OPERATIONAL VOLTAGE, COIL: 230 VAC 50/60 HZ, -40 TO 70 DEGREE C, IP20, SUCCESSOR FOR: LC1D65P7. FREE...
CONTACTOR, TESYS DECA, 4 POLE, (4 NO), 440 V, 25 AMP, 1 NO + 1 NC, 24 VAC COIL, 50/60 HZ, -40 TO +60 DEGREE C, IP20. FREE 2 YEAR...
CONTACTOR, TESYS F, 3 POLE (3 NO), 3 PHASE, 440 VAC, 150 AMP, ** DOES NOT INCLUDE COIL **. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS F, 3 POLE, 3NO, 92/110VAC 50/60HZ, LX1FF092 COIL, IEC +OPTIONS, 690VAC MAX., 460VDC MAX., 200A @ 104F (40C) --- 440V AC-1, 115A @ 131F (55C) --- 440V AC-3,...
CONTACTOR, TESYS F, FULL VOLTAGE, NON-REVERSING, 3 POLE (3 NO), 185 AMP, <= 440 V AC-3, 24 VAC 50 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS F, FULL VOLTAGE, NON-REVERSING, 3 POLE (3 NO), 185 AMP, <= 440 V AC-3, 240 VAC 50 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS K SERIES, 6 AMP, 3 POLE, 690 VAC, 400 HZ, 3 NO POLE CONTACTS, 1 NO AUXILIARY CONTACT, COIL: 24 VDC, -25 TO 50 DEGREE C OPERATING TEMPERATURE,...
CONTACTOR, TESYS K SERIES, REVERSING, 3-POLE, 24 VDC CONTROL VOLTAGE, NORMALLY OPEN CONTACTS, 690 VAC OPERATIONAL VOLTAGE, 1 NORMALLY OPEN AUX. CONTACT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS K, 12 AMP, 3 POLE, 24 VDC, 3 N.O., 2 HP, DIN RAIL MOUNT, SCREW CLAMP, IP2X ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS K, 3 POLE (3 NO), 600 VAC, 6 AMP, 1 NO AUXILIARY CONTACT, 12 VDC COIL, -25 TO +50 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS K, 3 POLE, 3 NO, 9 AMP, 440 VAC, 1 NO AUXILIARY CONTACT, 24 VDC COIL, -25 TO +50 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS K, 3 POLE, AC-3 440 VAC 6 AMP, AUX. 1NO, 230 VAC COIL, SCREW CLAMP TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS K, 3P, AC-3, LT OR EQ TO 440V 9A, 1 NO AUX., 24VAC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS K, 3P, AC-3, LT OR EQ TO 440V, 9A, 1 NO AUX, 220VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS K, 6 AMP, 3 POLE, 1 NC AUX., COIL: 24 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS K, 6 AMP, 3 POLE, 440 VAC, 24 VDC COIL, 3 NO, 1NC AUX, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS SERIES, REVERSING, 3 POLE, 9 AMP, 1 NORMALLY OPEN, 48 VAC COIL, 3PST. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS, 3 POLE, 12 AMP, 600 VAC, 50/60 HZ, 3 N/O, SCREW CLAMP TERMINALS, DIN RAIL MOUNT, -50 TO +80 DEGREES C, IP2X. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS, 3 POLE, 16 AMP, 220 VCAC COIL, 690 VAC, 50/60 HZ, 3 N/O, 1 N/C, SCREW CLAMP TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS, 3 POLE, 3X N/O, 6 AMP, 24 VDC, 1X NO AUXILIARY, SCREW CLAMP TERMINALS, DIN RAIL MOUNT, -25 TO +80 DEGREES C, IP2X. FREE 2 YEAR RADWELL WARRANTY...
CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
CONTROLS - NCOMB EH ENCL 20-60, CONTACTOR, LTG, EH, N1, 30A, 0NC, 8NO, 120V. FREE 2 YEAR RADWELL WARRANTY
CONTROLS - OPEN EH LGHT 20-60A, CONTACTOR, LTG, EH, OPEN, 30A, 12NO, 120V. FREE 2 YEAR RADWELL WARRANTY
CONTROLS - OPEN EH LGHT 20-60A, CONTACTOR, LTG, EH, OPEN, 60A, 3NO, 120V. FREE 2 YEAR RADWELL WARRANTY
DC COIL ASSEMBLY, FOR CONTACTOR, 24 VDC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED AS OF MARCH 1994, CONTACTOR, 25 AMP, 3 POLE, 1 N.O. INTERNAL AUXILLIARY, 660 VAC MAX, 24 VDC COIL, SCREW TERMINAL, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURE, BIMETALLIC, OVERLOAD RELAY, 5.50 - 8.00AMP, 575VAC, IEC +OPTION, GRAINGER NUMBER 4B858. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER , OVERLOAD RELAY, 1.6-2.5AMP, 3POLE, 690VAC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER - 01/11/2023, CONTACTOR, 115 AMP, 600 VAC, IEC +OPTIONS, NON REVERSING TYPE, UL CSA APPROVAL, IP2X ENCLOSURE, 4 POLES, 200 AMP AT 440 VOLT AC (AC-1) CURRENT...
DISCONTINUED BY MANUFACTURER 01/11/2023, CONTACTOR, TESYS F, 150 AMP, 3 POLE (3 NO), COIL: 115 VAC, IEC +OPTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/23/2021, CONTACTOR COIL, 220-240 VAC, 50/60 HZ, FOR 9-18 A CONTACT, WITHOUT BUILT IN SUPPRESSOR MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 02/17/21, CONTACTOR COIL, 360-440 VAC, 50/60 HZ, FOR USE WITH LC1F115/LC1F150 CONTACTORS, -5 TO +55 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 04/19/2020, DOL REVERSING CONTACTOR BREAKER, 32 AMP, 24 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06/05/2018, CONTACTOR COIL, 240 VAC, 50 HZ, WITHOUT BUILT-IN SUPPRESSOR MODULE, 18-24 W AT 50 HZ HEAT DISSIPATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 07/12/2021, CONTACTOR COIL, TESYS D LX1D, 110 VAC, 50/60 HZ, IEC, FOR LC1D09. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 08/01/21, CONTACTOR COIL, TESYS D, 24 VAC, 50 / 60 HZ, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/08/2021, CONTACTOR + RELAY COIL, 380-400 VAC, 50/60 HZ, IEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/18/2010, COIL, 110V 50HZ, 120V 60HZ, FOR CONTACTOR OR RELAY, RENEWAL PART COIL, IEC, 50 HZ/60 HZ, FOR 100-M CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11.01.2020, CONTACTOR, 80AMP, 3POLE, 24V, 50/60HZ, W/1NO&1NC AUX, REPLACEMENT: LC1D80B7. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11/01/20, CONTACTOR, 80 AMP, 3 POLE, 120 VAC, 1NO + 1NC AUXILIARY CONTACT, 50/60 HZ, REPLACED BY LC1D80G7. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11/14/2017, CONTACTOR RELAY COIL, 240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 30/12/20, CONTACTOR COIL, TESYS D, LX1D SERIES, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 11.05.2020, COIL, FOR CONTACTOR, 220 VAC, 50 HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 3P, DC REV, CONTACTOR, AC3, 65A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ARMATURE, KIT FOR PACEMASTER, CONTACTOR WITH DB OPTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY SWITCH, 1-NORMALLY OPEN/1-NORMALLY CLOSED CONTACT, 10 AMP, 240 VOLT RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR DUTY CONTACTOR, 3POLE, 25 KVAR, COIL 2230-230V 50HZ 220-240V 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR DUTY CONTACTOR, POWER FACTOR CORRECTION, TESYS LC1D.K, 690 VAC, 3 POLE, 120 V AC COIL, 50/60 HZ, 33.3 KVAR, DPST-NC, SPST-NO, DIN RAIL MOUNT. FREE 2...
DISCONTINUED BY MANUFACTURER, COIL 240VAC, 60HZ, FOR IEC CONTACTOR LC1D09/D12/D18. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 110/110-120 VAC, 50/60 HZ, SCREW TERMINAL, FOR CONTACTOR/STARTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 208VAC, 60HZ, FOR IEC CONTACTOR LC1-D09, D12, D18. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 220 VAC 50 HZ / 220-240 VAC 60 HZ, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 240VAC, 60HZ, FOR IEC CONTACTOR LC1D25/D32. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, CONTACTOR COIL, FOR LP1 SERIES CONTACTORS, 24 VDC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, CONTACTOR REPAIR PART, FOR LC1D09, D12, D18-FOR OLD D2 STYLE CONTACTORS WHERE THE CATALOG NUMBER INCLUDES THE AUXILIARY CONTACT ARRANGEMENT, 120VAC, 60HZ. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, COIL, FOR CONTACTOR, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR + RELAY COIL, 110VAC, IEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR 12AMP 24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR 300AMP 600V AC MAX NO COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR AND RELAY COIL, 220 VOLT, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR AND RELAY COIL, 415-440 V, 440-480 V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR BODY, W/O COIL, TESYS F, 3 POLE (3NO), 3 PHASE, 440V, 1100 AMP, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR BREAKER, 32 AMP, 220-240 VAC, 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL 220VAC IEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 110-115VAC, 50HZ, TESYS F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 110/120V AC, 50/60 HZ, IEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 110VAC, IEC, 50HZ, 110-115VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 110VAC, IEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 120 VAC, 60 HZ, FOR 80 & 95 A CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 120 VAC, 60 HZ, FOR LC1D25-D32 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 120/127 VAC, 40-400 HZ, IEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 21VAC 50HZ, 24VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 24 VDC, IEC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 24 VDC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 240 - 277 VAC, 50 / 60 HZ, 2 SCREW TERMINALS, IEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 265/277V, 220/230V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 380-480 VAC, 50/60 HZ, IEC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 380/400V/50HZ, 460/480V/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 415 VAC, 50 HZ, WITHOUT BUILT-IN SUPPRESSOR MODULE, -5 TO +55 DEGREE C, SUCCESSOR IS LX9FF415. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 415-440 V, 50 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 42V/50HZ, 48V/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 48 VAC 50/60 HZ, SUITABLE FOR USE WITH LC1D25 / LC1D32 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, FOR IEC, 24VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, LX1D2, 440 VAC, 50/60 HZ, 9-18 AMP FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, LX1D6 SERIES, 277 VAC, 60 HZ, 80 - 95 AMP, W/O BUILT IN SUPPRESOR MODULE, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, TESYS F, 110 VDC, 110 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY COIL, 110V, 50HZ, 110-120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY COIL, 200-240 VAC, 50/60 HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY COIL, 24VAC, 50HZ, IEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR REVERSING, 9 AMP, 3 POLE, 24 VDC WITH 1NC AUXILIARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR WITH COIL, COIL: 92-110 VOLTS, 50/60 HZ, 600 VAC, CURRENT - 175 AMP, 3 PHASE, AC3: 230 - 1000 VOLTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, + RELAY COIL, 575VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 110-115V, 40-400HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 110-120V 50/60HZ, SIZE 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 110V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 110VDC, 7.5KW-400V, 10HP-460V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 12 V CC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 3 POLE, 24 VDC, 8KV, 1 NO AUXILIARY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 4 POLE, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 600 VAC, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 120V, 50/60HZ, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 120VAC/60HZ COIL, 600VAC, 3NO POWER POLES, 1NO AUX CONTACT, 3HP/200V, 3HP/230V, 5HP/460V, 7.5HP/600V, COIL VOLTAGE 110-120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12AMP, 3POLE, 250VDC, W/1-NO AUX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12AMP, 4POLE, 120VAC, REVERSING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 16 AMP, 3 POLE 1 NO AUXILIARY, 440 VAC / 50 HZ, 480 VAC / 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 18AMP, 3-PHASE, 4-POLE, 24 VDC COIL, 7.5 KW, 10 HP, 230 VAC, 50/60 HZ, 1-NORMALLY OPEN AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 18AMP, 3POLE, 24VDC, W/1NC AUX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, 24 VDC, 1NO, (REPLACED BY LC1D09BL). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 208VAC COIL, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 220-230V, 50HZ, 277V, 60HZ, 4 P. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 220-240V 50HZ, 240-277V 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 220VDC, 400- 460VAC, 15HP, 11KW, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VDC COIL, 32 AMP, 3-POLE, 1-NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24V, 4 POLE, 40AMP, 660V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 254/277V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 25AMP, 3POLE, 24VDC, 1N/C ,5.5KW ,7.5HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 1 NORMALLY OPEN, DC VOLTAGE, REVERSING, 4 KW / 5 HP, 10 AMP, 110 VDC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 25 AMP, 1 NO AUX CONTACT, 24 VDC COIL, (023393), (SUGGESTED REPLACEMENT: LC1D25BD). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 110-120 VOLTS, 600 VOLT MAX, 10 AMPS, 18 AMPS MAX, 2 N.O., 50/60 HZ . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 220-240 VOLTS, 600 VOLT MAX, 10 AMPS, 18 AMPS MAX, 2 N.O., 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9 AMP, 4 KW @ 400V, 1 N/O AUX CONTACT, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 65 AMP, 1NO + 1NC AUX CONTACTS, 120 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 32 AMP, 3 POLE + 1N/C, 600 V, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 32 AMP, 3 POLE, 24 V DC COIL, WITH 1 NORMALLY OPEN AUXILIARY, (REPLACED BY LC1D32BD). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 32 AMP, 690 V, 3 POLE 3 PHASE, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 32AMP, 3P, 24VDC, 1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 4 NORMALLY OPEN, 220-240 VAC / 50 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 45 KW, 220 / 380 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 480VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 65 AMP, 3 POLE, 48 V, 50/60 HZ, 1-NO, 1-NC AUX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 65AMP, 3POLE, 110V, 50/60HZ, 8KV, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 6AMP, 3P, 24VDC, 2.2KW, 1N/O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 6AMP, 575VAC ,REVERSING, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 80 AMP, 3 POLE, 600 VAC, 110 VAC COIL, W/ NO/NC AUX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 80 AMP, 3 POLE, 8 KV, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 80AMP, 3 POLE, 24VDC COIL, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 80AMP, 3POLE, 120VAC, 50/60HZ, 1NO/1NC, AUX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 80AMP, 3POLE, 230VAC, 50/60HZ, 1N/O, 1N/C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3 POLE, 1NC AUX, 5 HP, 690VAC, COIL 24VDC, 4KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3POLE, 3PHASE, 690VAC, 1NO, COIL 24VDC, 4KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 115 A, 3-POLE, 95-120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 125 A, 3 POLE, COIL 380V/50HZ, 460-480V/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 125AMP, 3POLE, 240VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 15AMP 3POLE 400VAC 50/60HZ 1N/O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LIGHTING AND HEATING,60 AMP,0 N/C,3 N/O,120 VAC,OP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LP1 D4011, 3 POLE, 3 PHASE, 40 AMP, 1 NO + 1 NC AUX CONTACTS, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LP1 D4011, 3 POLE, 3 PHASE, 40 AMP, 1 NO + 1 NC AUX CONTACTS, 48 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, MINI, 16AMP, 3POLE, 1AUX 1NO, COIL110/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, MINI, 6AMP, 3P, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, RELAY COIL, 400/440V 50HZ, 440/480V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, RELAY COIL, 480 VAC, 60 HZ, IEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, RELAY COIL, TESYS D, 9-18 AMP, 440 VAC, 50 HZ, W/O BUILT-IN SUPPRESSOR MODULE, COMPATIBLE W/ LC1D09 TO D18. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, REVERSING, 3 POLE, 3 NO, 50/60 HZ, 9 AMP, SCREW CLAMP TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, REVERSING, 3POLE, COIL VOLTAGE 120VAC 60HZ, 9 AMP, WITH 1NC AUX, CONTACT RATING 690VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, REVERSING, 575 V AC, 18 AMP, 2 N.C., 24 V DC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, REVERSING, 60 AMP, 120 VAC, 60 HZ, 3 POLE, 2 NO/NC, HORIZONTALLY MOUNTED, IEC + OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, TESYS F SERIES, 3 POLE, 630 AMP, 600 VAC, 110/120 VAC COIL, 50/60 HZ, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, TESYS F, 115AMP, 3 POLE 3NO, COIL LX9 240VAC 40/400HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, W/TRANSIENT SUPPRESSOR, 12 AMP, 3 P, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR,160 A, 4P. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DEFINITE PURPOSE CONTACTORS, OPEN ENCLOSURE, 125 VDC, 5,5 KW/400V, 7,5 HP/460V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LE: 32A, UI:690V, UIMP, 8KV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHTING CONTACTOR, LCL SERIES, MAGNETICALLY OPERATED, OPEN TYPE, 277 VAC, 600 VAC MAX, 30 AMP MAX, 4 POLES/4 N.O., WIRING SIZE: 14-10 AWG. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, MINI CONTACTOR, RELAY, 230V COIL, 3XN/O, 1XN/C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR CONTROLLER, INTEGRAL 18, 18 AMP, OPEN STYLE, NON-REVERSING, WITH ISOLATOR, 110 VAC 50 HZ COIL, OVERLOAD PROTECTION MODULE NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR CONTROLLER, INTEGRAL 18, 18 AMP, OPEN STYLE, NON-REVERSING, WITH ISOLATOR, 120 VAC 60 HZ COIL, OVERLOAD PROTECTION MODULE NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR CONTROLLER, INTEGRAL 18, 18 AMP, OPEN STYLE, NON-REVERSING, WITH ISOLATOR, 24 VAC 50 HZ COIL, OVERLOAD PROTECTION MODULE NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ON 4/19/2023, CONTACTOR, IEC, NON-REVERSING, 80AMP, 50HP-560V, 460V, 480V AC 50/60HZ COIL, HAS NOT BEEN REPLACED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATING COIL FOR CONTACTOR, 110 V / 50 HZ, 120 V / 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD HEATER THERMAL ELEMENT, SPARE PART / ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 23-32 AMP, 3-POLE, 690 V AC MAX, 1 N.O. / 1 N.C.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 4/6 AMP, 600 VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POLE CONTACTOR, 285AMP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR ,COIL 110 VAC 50/60HZ, 575 VAC, 12 AMP , IEC ,+OPTIONS, 1 N/C PER CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR BREAKER, 18AMP, 110-115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR BREAKER, INTEGRAL, 18 AMP, 24 VAC COIL, 50 HZ, *NO REPLACEMENT*. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR, 3 POLE, AC COIL, 600 V, 16 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR, 3 POLES, 100 VAC COIL, 1 PH - 230 VAC - 1 HP, 3 PH - 200/230 VAC - 2 HP, 3 PH - 460...
DISCONTINUED BY MANUFACTURER, STARTER CONTACTOR, 1.6-2.4 AMP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STARTER CONTACTOR, 10-16 AMP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STARTER CONTACTOR, 4-6 AMP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STARTER, INSTAKIT, CONTACTOR, 15 AMP, 120V COIL, FVNR TYPE 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TESYS D 4P EVERLINK DC CONTACTOR, AC1 80A IEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 3 POLE, 4-6 AMP, 600 VAC MAX, 2 N.O, 2 N.C, 50/60 HZ, 690 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, BIMETALLIC, 37-50 AMP, 690 VAC, 50/60 HZ, CLASS 10A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, LR2D TYPE, FOR MOTOR PROTECTION, 3 POLE, 9-13 AMP, 600 VAC, RAIL/PLATE MOUNTING, REPLACED BY LRD16. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, MOTOR PROTECTION, SOLID STATE, BIMETALLIC, TESYS D SERIES, 17/25 AMP, 600 VAC, 3 POLE, SUITABLE FOR USE WITH 9 - 32A LC1D AND LC2D...
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, SOLID STATE, MOTOR PROTECTION, 7/10 AMP, 690 VAC, 50/60 HZ, 3 POLE, FOR USE WITH 9 - 32A LC1D AND LC2D CONTACTORS. FREE 2...
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, TRIP CLASS 20, AUTOMATIC/MANUAL RESET, TRIP INDICATOR, SCREW CLAMP TERMINALS, 1 NO + 1 NC AUX CONTACTS, 17-25 AMP SETTING RANGE, FOR LC1D25 /...
DISCONTINUED BY MANUFACTURER,CONTACT OR, REVERSING, 9AMP, 3-POLE, 24VAC. FREE 2 YEAR RADWELL WARRANTY
EEC AEG Contactors & Starters LK-HS7K.01
EEC AEG Contactors & Starters LS07.01-E
EEC AEG Contactors & Starters LS07.10-A
EEC AEG Contactors & Starters LS7K-04-G
EEC AEG Contactors & Starters LS7K.00-C
EEC AEG Contactors & Starters LSN7-04-A
EEC AEG Contactors & Starters MBS-25-M
EEC AEG Contactors & Starters MBS25N-100
FURNAS ELECTRIC CO Contactors & Starters M12
FURNAS ELECTRIC CO Contactors & Starters M20
FURNAS ELECTRIC CO Contactors & Starters M30
GENERAL ELECTRIC Contactors & Starters MACN211AT
GENERAL ELECTRIC Contactors & Starters MARN422AT
GENERAL ELECTRIC Contactors & Starters MB0AM
HEATING CONTACTOR, 690V, 6AMP, 240VAC COIL, 2 POLES, 2 NO, SCREW TERMINALS, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
IEC CONTACTOR, TESYS DECA GREEN, NONREVERSING, 80A RESISTIVE, 4 POLE, 4 NO, 24VDC COIL, OPEN STYLE. FREE 2 YEAR RADWELL WARRANTY
IEC CONTACTOR, TESYS DECA, NONREVERSING, 50A, 40HP AT 480VAC, UP TO 100KA SCCR, 3 PHASE, 3 NO, 440VAC 50/60HZ COIL, OPEN. FREE 2 YEAR RADWELL WARRANTY
LOVATO Contactors & Starters LMRX1211
LSIS CO Contactors & Starters LX11
MAGNETIC CONTACTOR, TESYS D, 100-250 V AC/DC, 9 AMPS, FULL LOAD AMPS INDUCTIVE, 1 NORMALLY OPEN/ 1 NORMALLY CLOSED, 3 POLES, REVERSING. FREE 2 YEAR RADWELL WARRANTY
MINI CONTACTOR, 2 POLE, 12 AMP 24 VDC, 2 N/O, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -50 TO +70 DEGREES C, IP2X. FREE 2 YEAR RADWELL WARRANTY
MINI CONTACTOR, 20 A, 3 POLE, 230 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
MINIATURE CONTACTOR, TESYS K, 9AMPS, 110VAC, 3POLES, 5HP AT 480VAC, NON-REVERSING, 1-NO AUXILLIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY
MOTOR CONTROL, STANDARD CONTROL UNIT, 3 PHASE, 4.5-18 AMP, 690 V AC, 24 V DC, 40-60HZ, CLASS 10, PLUG-IN (FRONT FACE). FREE 2 YEAR RADWELL WARRANTY
MOTOR STARTER CONTROL UNIT, 1.25-5A, 110-240V. FREE 2 YEAR RADWELL WARRANTY
MOTOR STARTER POWER BASE, NON REVERSING, 3 POLE, 12 AMP, 120-600 V, 1-3 PHASE, 1-10 HP, 40-60 HZ. FREE 2 YEAR RADWELL WARRANTY
MOTOR STARTER, LUCA SERIES, CONTROL UNIT, THREE PHASE, 9 KW, 12 A, 88 TO 264 VAC. FREE 2 YEAR RADWELL WARRANTY
MOTOR STARTER, MANUAL, 10-16AMP, 3POLE, 3PHASE, 600V. FREE 2 YEAR RADWELL WARRANTY
NON-REVERSIBLE CONTACTOR, 4 POLE (4 NO), 1 NO + 1 NC AUXILIARY CONTACT, 25 AMP AT 440 VAC, 110 VAC (50/60 HZ) COIL, IP20. FREE 2 YEAR RADWELL WARRANTY
OMRON Contactors & Starters LY3F-DC12
OVERLOAD RELAY, 2.5-4 AMP RANGE, 3 POLE, 600 V, CLASS 10A, BIMETALLIC SENSING METHOD, MANUAL RESET, SINGLE PHASE SENSITIVITY. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, 48VAC, 5A, IEC +OPTIONS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, BIMETALLIC, .16-.25AMP, 690VAC, 6KV, 2NO, 2NC. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, LRD SERIES, BIMETALLIC, 12-18 AMP SETTING RANGE, 600 VAC, 2 NO + 2 NC, AUXILIARY CONTACT COMPOSITION: 1 NO + 1 NC, CLASS 10A, IP20. FREE 2 YEAR...
OVERLOAD RELAY, LRD SERIES, BIMETALLIC, ELECTROMECHANICAL, 3 POLE, 7-10 AMP, 690 VAC, 6 KV, 50/60 HZ, IEC, CLASS 10, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, LRS3D SERIES, 600 VOLT, 24 AMP IEC, BIMETALLIC, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, POS REPL, BIMETALLIC, 600V, 6A, IEC, 4-6A. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, TESYS LRD, 1.6-2.5 AMP, CLASS 10A, 3 POLE, AUXILIARY CONTACT COMPOSITION: 1 NO + 1 NC, 690 VAC RATED, IP20. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, THERMAL, TESYS LRD, BIMETALLIC, 5.5-8 AMP, 600 VAC, 1 NO + 1 NC, 0...400 HZ, IP20. FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE Contactors & Starters LC1D65G7-SUB (SM-AUX)
RADWELL VERIFIED SUBSTITUTE Contactors & Starters LC1D65G7-SUB
RADWELL VERIFIED SUBSTITUTE Contactors & Starters LC1D80G7-SUB
RADWELL VERIFIED SUBSTITUTE Contactors & Starters LX1FF380-SUB
RELAY CONTACTOR, TESYS D SERIES, 3PST-NO, 3P, 50 A AT 440 VAC, 33 KW AT 690 VAC. FREE 2 YEAR RADWELL WARRANTY
RELAY CONTACTOR, TESYS K SERIES, 3PST-NO, 3P, 9 A AT 440 VAC. FREE 2 YEAR RADWELL WARRANTY
RELAY, THERMAL OVERLAY, MOTOR PROTECTION, 3 POLE, 17-24 AMP, 690 VAC, 0-400 HZ NETWORK FREQUENCY, CLASS 20, FOR USE WITH LC1D25/ LC1D32/ LC1D38. FREE 2 YEAR RADWELL WARRANTY
REV CONTACTOR 575VAC 9A IEC SPECIAL. FREE 2 YEAR RADWELL WARRANTY
REVERSIBLE IEC CONTACTOR, 3 POLE, 110 COIL VAC AT 50/60 HZ, 9 AMP AT 440 VAC, 1 PHASE HP: 0.5 AT 115 VAC, 1 AT 230/240 VAC, 3 PHASE HP:...
REVERSING CONTACTOR 575VAC 12A IEC. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR 575VAC 25A IEC. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR 575VAC 9A IEC. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR ASSEMBLY 575VAC. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 1 NO, 1 NC, 18 AMP, 230 VAC 50/60. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 110 VDC, 10 HP/460V, 7.5KW/400V, . FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 12 AMP, 120 V AC, 50/60 HZ, 3 POLE, 7.5 HP, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 120 V, 50/60 HZ, 575 VAC, 18 AMPS, IEC. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 12AMP, 575VAC, 2 4W, 5 5KW/400V, 7 5HP/460V, IEC. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 18 AMP, 115 VAC COIL, 50/60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 25 AMP, 3 POLE, 24VDC COIL, 1 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 25 AMP, 3 POLE, 575 VAC, 2 4 W, 3 NO, W/ FRONT COVER, RAIL/PLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 3 POLE, 440 V, 12 AMP, 1 NC, 110 VAC COIL, 3 NO. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 32 AMP, 1 N.O, 1 N.C, 110 V DC, WIDE RANGE. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 3POLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 400-460 V AC, 24 V DC, 7.5 KW, 10 HP. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 575 VAC, 12 AMP, IEC. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 575V AC, 9AMPS, IEC. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 575VAC, 12A IEC. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 575VAC, 18A IEC. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 575VAC, 6A, 24 VDC COIL, 2.28 IN X 3.54 IN X 2.24 IN. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 575VAC, 9A IEC. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 575VAC, IEC SPECIAL. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 9AMP INDUCTIVE, 25AMP SWITCHING, 3PST-NO, 575VAC, IEC, 5.5KW SWITCHING, COIL 24VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 9AMP, 24VAC COIL, 690V, 50/60HZ, IEC. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, LC2D, 575VAC, 65A IEC, 3 POLES, 3 NORMALLY OPEN, 1 NORMALLY OPEN / 1 NORMALLY CLOSED AUXILIARY, MORTOR CONTROL, STANDARD COIL. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, TESYS D, 3 POLE, 3 NO, 12 AMP, 690 VAC (50/60 HZ) / 300 VDC RATED, 24 VDC COIL, 1NO + 1NC AUXILIARY CONTACTS, IP20. FREE 2 YEAR...
REVERSING CONTACTOR, TESYS DECA, 3 POLE, 24 COIL VDC, 9 AMP AT 440 VAC, 1 PHASE HP: 0.5 AT 115 VAC, 1 AT 230/240 VAC, 3 PHASE HP: 2 AT...
REVERSING CONTACTOR, TESYS K, 3 POLE, 690 VAC, 24 VDC, 50/60 HZ, 3XN/O, SCREW CLAMP TERMINALS, DIN RAIL MOUNT, -50 TO +80 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY...
REVERSING CONTACTOR, TESYS K, 9 AMP, 3 POLE, 230-240 VAC COIL, 50/60 HZ, 1NO, IP20 . FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTORS, 575 VAC, 9 AMP, 4KW, IEC. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTORS, 575VAC, 6A, IEC. FREE 2 YEAR RADWELL WARRANTY
REVERSONG CONTACTOR 6A 3POLE 24VDC. FREE 2 YEAR RADWELL WARRANTY
SALZER Contactors & Starters MBH2-11A02
SCHNEIDER ELECTRIC Contactors & Starters LC1E1210M5
SCHNEIDER ELECTRIC Contactors & Starters LC1K0901P7
SCHNEIDER ELECTRIC Contactors & Starters LP4K09004BW3
SCHNEIDER ELECTRIC Contactors & Starters LR2K0302
SCHNEIDER ELECTRIC Contactors & Starters LR2K0312
SCHNEIDER ELECTRIC Contactors & Starters LRD06
SCHNEIDER ELECTRIC Contactors & Starters LRD21
SQUARE D Contactors & Starters LRD14
SQUARE D Contactors & Starters LRD22L
SQUARE D Contactors & Starters LRD325
SQUARE D Contactors & Starters LUCA12FU
SQUARE D Contactors & Starters LUCL05BL
STANDARD CONTROL UNIT, TESYS ULTRA, 3-12A, 3P MOTORS, THERMAL MAGNETIC PROTECTION, CLASS 10, COIL 24V AC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EEC AEG LS4K-310-A, CONTACTOR W/ SIDE MOUNT AUXILIARY CONTACT, STANDARD, NON-REVERSING, 3 POLE, 9 AMPS, 110V AC (50HZ) / 120V AC (60HZ), INCLUDES SIDE MOUNT NORMALLY OPEN/ NORMALY...
SUBSTITUTE FOR EEC AEG LS7K-310-A, CONTACTOR W/ SIDE MOUNT AUXILIARY CONTACT, STANDARD, NON-REVERSING, 3 POLE, 18 AMPS, 110V AC (50HZ) / 120V AC (60HZ), INCLUDES SIDE MOUNT NORMALLY OPEN/ NORMALY...
SUBSTITUTE FOR EEC AEG LS7K-310-NSW, CONTACTOR W/ SIDE MOUNT AUXILIARY CONTACT, STANDARD, NON-REVERSING, 3 POLE, 18 AMPS, 24V DC, INCLUDES SIDE MOUNT NORMALLY OPEN/ NORMALY CLOSED AUXILIARY CONTACT. FREE 2...
SUBSTITUTE FOR SCHNEIDER ELECTRIC LC1-D8011-B7, CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC LC1D65G7, CONTACTOR W/ SIDE MOUNT AUXILIARY CONTACT, STANDARD, NON-REVERSING, 3 POLE, 65 AMPS, 110V AC (50HZ) / 120V AC (60HZ), INCLUDES SIDE MOUNT NORMALLY OPEN/ NORMALY...
SUBSTITUTE FOR SCHNEIDER ELECTRIC LC1D65G7, CONTACTOR, STANDARD, NON-REVERSING, 3 POLE, 65 AMPS, 110V AC (50HZ) / 120V AC (60HZ), 1 N/O (FRONT MOUNTED), DIMENSIONS : 116.5MM X 66MM X 144MM,...
SUBSTITUTE FOR SCHNEIDER ELECTRIC LC1D80BD, CONTACTOR W/ SIDE MOUNT AUXILIARY CONTACT, STANDARD, NON-REVERSING, 3 POLE, 95 AMPS, 24-28V DC, INCLUDES SIDE MOUNT NORMALLY OPEN/ NORMALY CLOSED AUXILIARY CONTACT. FREE 2...
SUBSTITUTE FOR SCHNEIDER ELECTRIC LC1D80G7, CONTACTOR W/ SIDE MOUNT AUXILIARY CONTACT, STANDARD, NON-REVERSING, 3 POLE, 80 AMPS, 110V AC (50HZ) / 120V AC (60HZ), INCLUDES SIDE MOUNT NORMALLY OPEN/ NORMALY...
SUBSTITUTE FOR SCHNEIDER ELECTRIC LC1D95BD, CONTACTOR, STD, NON-REVERSING, 3 POLE, 95A, 24-28V DC, 1 N/O (FRONT MOUNTED), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER FROM OEM REPLACED. FREE 2 YEAR...
SUBSTITUTE FOR TELEMECANIQUE LX1FF380, CONTROL COIL, COIL VOLTAGE: 460/480VAC, FREQUENCY (HZ): 60HZ, FOR 250A CONTACTORS , WORKS W/ TELEMECANIQUE LC1F115/ LC1F150/ LC2F115/ LC2F150 SERIES CONTACTORS. FREE 2 YEAR RADWELL WARRANTY...
SUBSTITUTE SCHNEIDER ELECTRIC TELEMECANIQUE LP2K1201-BD, CONTACTOR, 20 AMP, 600 VOLT, 3 POLE, REVERSING DC RATED CONTACTOR, COMPLETE WITH 24VDC CONTROL COIL, 1 NORMALLY CLOSED AUXILIARY CONTACT. FREE 2 YEAR RADWELL...
TELEMECANIQUE Contactors & Starters LC1-D6511M5
TELEMECANIQUE Contactors & Starters LC1-D8011-G7
TELEMECANIQUE Contactors & Starters LC1D6511-LX1D6G6
TELEMECANIQUE Contactors & Starters LC1D8011-F7
TELEMECANIQUE Contactors & Starters LC1D8011G6
TELEMECANIQUE Contactors & Starters LC1D80G7
TELEMECANIQUE Contactors & Starters LC1DT25BD
TELEMECANIQUE Contactors & Starters LC1F115
TELEMECANIQUE Contactors & Starters LC1F150
TELEMECANIQUE Contactors & Starters LC1F330
TELEMECANIQUE Contactors & Starters LC1F330G7
TELEMECANIQUE Contactors & Starters LC1FG43
TELEMECANIQUE Contactors & Starters LC1K0601B7
TELEMECANIQUE Contactors & Starters LC1K0610B7
TELEMECANIQUE Contactors & Starters LC1K0610E7
TELEMECANIQUE Contactors & Starters LC1K0610F7
TELEMECANIQUE Contactors & Starters LC1K0610G7
TELEMECANIQUE Contactors & Starters LC1K0610U7
TELEMECANIQUE Contactors & Starters LC2D1211F7
TELEMECANIQUE Contactors & Starters LC2D12B7
TELEMECANIQUE Contactors & Starters LC2K0910B7
TELEMECANIQUE Contactors & Starters LC2K0910F7
TELEMECANIQUE Contactors & Starters LC2K0910L7
TELEMECANIQUE Contactors & Starters LD1LB030B
TELEMECANIQUE Contactors & Starters LD1LB030F
TELEMECANIQUE Contactors & Starters LD1LB030FC
TELEMECANIQUE Contactors & Starters LD4-LC.30.
TELEMECANIQUE Contactors & Starters LD5LB130FC
TELEMECANIQUE Contactors & Starters LP1-D1210-BD
TELEMECANIQUE Contactors & Starters LP1-D1810-BD
TELEMECANIQUE Contactors & Starters LP1-D3201BD
TELEMECANIQUE Contactors & Starters LP1D0910BD
TELEMECANIQUE Contactors & Starters LP1D3210BD
TELEMECANIQUE Contactors & Starters LP1K0610BD
TELEMECANIQUE Contactors & Starters LP1K0901BD3
TELEMECANIQUE Contactors & Starters LP1K12004BD
TELEMECANIQUE Contactors & Starters LP4K0601BW3
TELEMECANIQUE Contactors & Starters LP4K0901BW3
TELEMECANIQUE Contactors & Starters LP4K0910BW3
TELEMECANIQUE Contactors & Starters LR1-D09310
TELEMECANIQUE Contactors & Starters LR2-8098-OPEN
TELEMECANIQUE Contactors & Starters LR2-8098
TELEMECANIQUE Contactors & Starters LR2-D1307
TELEMECANIQUE Contactors & Starters LR2-D1308
TELEMECANIQUE Contactors & Starters LR2-D1310
TELEMECANIQUE Contactors & Starters LR2-D1312
TELEMECANIQUE Contactors & Starters LR2-D1314
TELEMECANIQUE Contactors & Starters LR2-D1316
TELEMECANIQUE Contactors & Starters LR2-D1321
TELEMECANIQUE Contactors & Starters LR2-D1322
TELEMECANIQUE Contactors & Starters LR2-D2353
TELEMECANIQUE Contactors & Starters LR2-D3357
TELEMECANIQUE Contactors & Starters LR2D3359
TELEMECANIQUE Contactors & Starters LR2D3563
TELEMECANIQUE Contactors & Starters LR2K0306
TELEMECANIQUE Contactors & Starters LR2K0308
TELEMECANIQUE Contactors & Starters LR3-E008
TELEMECANIQUE Contactors & Starters LR3D22
TELEMECANIQUE Contactors & Starters LRD02
TELEMECANIQUE Contactors & Starters LRD07
TELEMECANIQUE Contactors & Starters LRD08
TELEMECANIQUE Contactors & Starters LRD10
TELEMECANIQUE Contactors & Starters LRD12
TELEMECANIQUE Contactors & Starters LRD1510
TELEMECANIQUE Contactors & Starters LRD1522
TELEMECANIQUE Contactors & Starters LRD16
TELEMECANIQUE Contactors & Starters LRD32
TELEMECANIQUE Contactors & Starters LRD3355
TELEMECANIQUE Contactors & Starters LT3SM00ED
TELEMECANIQUE Contactors & Starters LUA1C11
TELEMECANIQUE Contactors & Starters LUA1C20
TELEMECANIQUE Contactors & Starters LUB12
TELEMECANIQUE Contactors & Starters LUCA05FU
TELEMECANIQUE Contactors & Starters LUCA12B
TELEMECANIQUE Contactors & Starters LUCA12BL
TELEMECANIQUE Contactors & Starters LUCA18BL
TELEMECANIQUE Contactors & Starters LX1-D09110
TELEMECANIQUE Contactors & Starters LX1D8G7
TELEMECANIQUE Contactors & Starters LXD1G7
TELEMECANIQUE, LC1-FH43-G7, LC1FH43G7, CONTACTOR, 285AMP, 3POLE, 120/127VAC. FREE 2 YEAR RADWELL WARRANTY
TESYS D 4P EVERLINK AC CONTACTOR, AC1 60A IEC. FREE 2 YEAR RADWELL WARRANTY
TESYS D 4P EVERLINK AC CONTACTOR, AC1 80A IEC. FREE 2 YEAR RADWELL WARRANTY
TESYS D CAPACITOR CONTACTOR, 60 KVAR, 120VAC. FREE 2 YEAR RADWELL WARRANTY
TESYS K CONTACTOR, 12A;, 440V, 24VDC COIL, IEC. FREE 2 YEAR RADWELL WARRANTY
TESYS K, REVERSING CONTACTOR, 3P, 440 V, 9 A, 1 NC, 24 V DC COIL. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 0.16-0.23AMP, 1NO+1NC. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 2NO/2NC, CLASS 10A, 23-32 AMP, 4 POLE, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 690 VAC, 17 - 25 A, 1NO+1NC, CLASS 10 A, EVERLINK BTR SCREW, NETWORK FREQUENCY 0 - 400 HZ, 5 A FOR SIGNALLING CIRCUIT. FREE 2 YEAR...
THERMAL OVERLOAD RELAY, BIMETALLIC, 0.8-1.2 AMP, 575 VAC, 5 PIN CONTACTS, STOP/RESET, IEC. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, BIMETALLIC, MANUAL/AUTO, TESYS LR2K SERIES, 575 VAC, 5.5 AMP, IEC. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, DIFFERENTIAL, 1.8-2.6 AMP ADJUSTMENT RANGE, 1 NO / 1 NC, CLASS 10A, TESYS K. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, LRD SERIES, MANUAL OR AUTO RESET TYPE, MOTOR PROTECTION, TRIP CLASS 10A, SINGLE PHASE SENSITIVITY, 4-6 AMP, 600 VAC, 50/60 HZ, 3 POLE, SCREW CLAMP TERMINALS, DIRECT...
THERMAL OVERLOAD RELAY, TESYS LRD SERIES, BIMETALLIC, 30/40 AMP, 600/690 VAC, 3 POLE, ADJUSTABLE RANGE, SCREW CLAMPS, DIN RAIL/PLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, TESYS LRD, FOR MOTOR PROTECTION, 9-13 AMP, 690 VAC, 1 NO + 1 NC, -20 TO +60 DEGREE C, IP20, REPLACES LR2-D1316. FREE 2 YEAR RADWELL WARRANTY...
WARNER ELECTRIC Contactors & Starters M275-1-0501

<< Prev Next >>