Schneider Electric, Ltd. Contactor LC2D18BD

Description
REVERSING CONTACTOR, 400-460 V AC, 24 V DC, 7.5 KW, 10 HP. FREE 2 YEAR RADWELL WARRANTY
Description
REVERSING CONTACTOR, 400-460 V AC, 24 V DC, 7.5 KW, 10 HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 57539142 - Radwell International
Willingboro, NJ, United States
Contactor
57539142
Contactor 57539142
REVERSING CONTACTOR, 400-460 V AC, 24 V DC, 7.5 KW, 10 HP. FREE 2 YEAR RADWELL WARRANTY

REVERSING CONTACTOR, 400-460 V AC, 24 V DC, 7.5 KW, 10 HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57539142
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 435996 - Radwell International
Fuji Electric Corp. of America
Specs
Motor Voltage 120 volts
View Details
Motor Starters - 2275224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 1.01 HP
Three Phase Power 1.01 HP
DC Horsepower 1.01 HP
View Details
Automotive Contactors - 2138011-1 - TE Connectivity
Specs
Continuous Current 135 amps
View Details
IEC 12 A Contactor - 100-C12KJ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers