Schneider Electric, Ltd. Contactor LC1DT80ABD

Description
DISCONTINUED BY MANUFACTURER, TESYS D 4P EVERLINK DC CONTACTOR, AC1 80A IEC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TESYS D 4P EVERLINK DC CONTACTOR, AC1 80A IEC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 57534454 - Radwell International
Willingboro, NJ, United States
Contactor
57534454
Contactor 57534454
DISCONTINUED BY MANUFACTURER, TESYS D 4P EVERLINK DC CONTACTOR, AC1 80A IEC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TESYS D 4P EVERLINK DC CONTACTOR, AC1 80A IEC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57534454
Product Name Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 476 HP
Three Phase Power 476 HP
DC Horsepower 476 HP
View Details
IEC 9 A Contactor - 100-C09EQ400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 18853091 - Radwell International
Specs
Device Technology Solid State
Control Voltage 60 volts
Continuous Current 60 amps
View Details
Contactor - 20799560 - Radwell International
Specs
Number of Poles 3
View Details