Schneider Electric, Ltd. Contactor LC2D32FD

Description
REVERSING CONTACTOR, 32 AMP, 1 N.O, 1 N.C, 110 V DC, WIDE RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
REVERSING CONTACTOR, 32 AMP, 1 N.O, 1 N.C, 110 V DC, WIDE RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 58692598 - Radwell International
Willingboro, NJ, United States
Contactor
58692598
Contactor 58692598
REVERSING CONTACTOR, 32 AMP, 1 N.O, 1 N.C, 110 V DC, WIDE RANGE. FREE 2 YEAR RADWELL WARRANTY

REVERSING CONTACTOR, 32 AMP, 1 N.O, 1 N.C, 110 V DC, WIDE RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 58692598
Product Name Contactor
Continuous Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reversing Contactor, 9A - MC-9B/R-DC24V - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
Number of Poles 3
View Details
Automotive Contactors - 2203194-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Motor Starters - 206080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 2.95 HP
Three Phase Power 2.95 HP
DC Horsepower 2.95 HP
View Details