Schneider Electric, Ltd. Contactor LC1D65AQ8

Description
CONTACTOR, 80A, 3P, 690V, 6KV . FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 80A, 3P, 690V, 6KV . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 103481577 - Radwell International
Willingboro, NJ, United States
Contactor
103481577
Contactor 103481577
CONTACTOR, 80A, 3P, 690V, 6KV . FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 80A, 3P, 690V, 6KV . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 103481577
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 500A Contactors - MC-500A-500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details
Solid State Overload/Relay - 20784037 - Radwell International
Specs
Device Technology Solid State
View Details
8EA Motor Starter -  - Sensata Technologies
Sensata Technologies
Specs
Device Technology Solid State
View Details