Manufacturer: API Delevan Inc.
Win Source Part Number: 932597-S1210R-561K
Series: S1210R
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded - Inductor 500mOhm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: S1210R561K, DN7927TR, S1210R-561K TR 500, DN7927DKR, DN7927CT
SMD Inductor, 0.56uH, 10%, Shielded, 1210, 619mA Product overview: S1210R-561K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uH, 619mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.56uH, 619mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210R-561K can be used for catalog matching and distributor lookup.
560nH Shielded Inductor 619mA 500mOhm Max 1210 (3225 Metric)
560nH Shielded Inductor 619mA 500mOhm Max 1210 (3225 Metric)
560nH Shielded Inductor 619mA 500mOhm Max 1210 (3225 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 932597-S1210R-561K | 71-S1210R-561K | DN7927CT-ND |
| Product Name | Fixed Inductors - S1210R-561K | SMD 0.56uH 619mA Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite | Iron | |
| Inductance Range | 0.5600 microH | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |