API Delevan, Inc. Fixed Inductors S1812-334K

Description
330µH Shielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330µH Shielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN1142TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1142TR-ND
Fixed Inductors DN1142TR-ND
330µH Shielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)

330µH Shielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - S1812-334K
772797-S1812-334K
Fixed Inductors - S1812-334K 772797-S1812-334K
Manufacturer: API Delevan Inc. Win Source Part Number: 772797-S1812-334K Series: S1812 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Current Rating: 129mA Shielding: Shielded Inductance: 330μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 790kHz Frequency - Self Resonant: 3.7MHz Test Frequency: 790kHz Family Name: S1812 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 12 Ohm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Alternative Parts (Cross-Reference): CM453232-331KA; CM453232-331KB; NL453232-331JT; NIN-FB331JTR; Introduction Date: July 27, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: API Delevan Inc.
Win Source Part Number: 772797-S1812-334K
Series: S1812
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Current Rating: 129mA
Shielding: Shielded
Inductance: 330μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 790kHz
Frequency - Self Resonant: 3.7MHz
Test Frequency: 790kHz
Family Name: S1812
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 12 Ohm Max
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812
Height - Seated (Maximum): 0.134" (3.40mm)
Alternative Parts (Cross-Reference): CM453232-331KA; CM453232-331KB; NL453232-331JT; NIN-FB331JTR;
Introduction Date: July 27, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN1142TR-ND 772797-S1812-334K
Product Name Fixed Inductors Fixed Inductors - S1812-334K
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details