API Delevan, Inc. Fixed Inductors S1812-391F

Description
390nH Shielded Inductor 876mA 260mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390nH Shielded Inductor 876mA 260mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812-391F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812-391F-ND
Fixed Inductors S1812-391F-ND
390nH Shielded Inductor 876mA 260mOhm Max 1812 (4532 Metric)

390nH Shielded Inductor 876mA 260mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812-391F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-5N1 026011C-5N1XJRW , 026011C-5N1XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details